GE Lighting Fluorescent Plastic Sign Ballast GESB-2448-46-IP

Description
19.5 INCH L X 3.19 INCH W X 2.43 INCH H SIZE 6 FT MIN. LAMP LENGTH 12 FT MAX. LAMP LENGTH -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL APPROVAL 4 TO 6 LAMP(S) F72T12/HO, F96T12/HO LAMP TYPE 120 V INPUT VOLTAGE 4.7/5.2/4/4.3 AMPERE INPUT CURRENT HIGH OUTPUT CIRCUIT TYPE 546/621/373/453 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE SURVIVOR[TM] BRAND LAMP WIRING SERIES CLASS P THERMAL PROTECTION ENCLOSURE TYPE METAL CAN
Datasheet
Description
19.5 INCH L X 3.19 INCH W X 2.43 INCH H SIZE 6 FT MIN. LAMP LENGTH 12 FT MAX. LAMP LENGTH -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL APPROVAL 4 TO 6 LAMP(S) F72T12/HO, F96T12/HO LAMP TYPE 120 V INPUT VOLTAGE 4.7/5.2/4/4.3 AMPERE INPUT CURRENT HIGH OUTPUT CIRCUIT TYPE 546/621/373/453 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE SURVIVOR[TM] BRAND LAMP WIRING SERIES CLASS P THERMAL PROTECTION ENCLOSURE TYPE METAL CAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Plastic Sign Ballast - GESB-2448-46-IP - GE Lighting
Cleveland, OH, USA
Fluorescent Plastic Sign Ballast
GESB-2448-46-IP
Fluorescent Plastic Sign Ballast GESB-2448-46-IP
19.5 INCH L X 3.19 INCH W X 2.43 INCH H SIZE 6 FT MIN. LAMP LENGTH 12 FT MAX. LAMP LENGTH -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL APPROVAL 4 TO 6 LAMP(S) F72T12/HO, F96T12/HO LAMP TYPE 120 V INPUT VOLTAGE 4.7/5.2/4/4.3 AMPERE INPUT CURRENT HIGH OUTPUT CIRCUIT TYPE 546/621/373/453 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE SURVIVOR[TM] BRAND LAMP WIRING SERIES CLASS P THERMAL PROTECTION ENCLOSURE TYPE METAL CAN
  • 19.5 INCH L X 3.19 INCH W X 2.43 INCH H SIZE
  • 6 FT MIN. LAMP LENGTH
  • 12 FT MAX. LAMP LENGTH
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • UL APPROVAL
  • 4 TO 6 LAMP(S)
  • F72T12/HO, F96T12/HO LAMP TYPE
  • 120 V INPUT VOLTAGE
  • 4.7/5.2/4/4.3 AMPERE INPUT CURRENT
  • HIGH OUTPUT CIRCUIT TYPE
  • 546/621/373/453 W INPUT POWER
  • RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • SURVIVOR[TM] BRAND
  • LAMP WIRING SERIES
  • CLASS P THERMAL PROTECTION
  • ENCLOSURE TYPE METAL CAN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GESB-2448-46-IP
Product Name Fluorescent Plastic Sign Ballast
Standards and Certifications UL Listing Mark; UL
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Lumatek 400W 120/240V HPS/MH E-Ballast - LK400 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 400 watts
View Details
Fluorescent Electronic Ballast - GE332MAXPH/ULTRA - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method Instant Start
View Details