Hydrofarm, Inc. Active Air 24,400 BTU 240/208v Split A/C Unit 14.7 SEER ACANS24

Description
These slim, wall mounted indoor units have a clean, aesthetic design and are small but mighty and shorter in length than competing units, helping them blend into any room. Environmentally friendly, high SEER rated R410A refrigerant, with cooling and heating operation, quiet mode, deodorizing filter and easy maintenance. This category of equipment is ideal for smaller spaces where cooling or heating is required. Wireless remote control High SEER rating - 14.7 Inverter (variable speed compressor) Gold Fin (TM) Anti-Corrosion Exterior unit has sufficient refrigerant for charging indoor coil and a 25' line set 24 hr On/Off timer Dehumidify capacity (pts/hr): 5.7 Fan Speeds: 4-way/Auto/Chaos Quiet mode Temperature Display on Indoor Unit Auto mode Auto Sleep mode Power diffuser Evaporator Frost Control Auto restart/reset Low ambient AC Plasma air purifying system Each kit comes complete with head unit and base. Thermostat range (cooling/heating): 64-86/60-86 F *Copper Line Set sold seperately* (ACANS24LS) Warranty Information: Warranty void unless installed by a HVAC professional. Outdoor unit ambient temperature operating range: Cooling: 14 F to 109 F (-10 C to 43 C) Heating: 14 F to 75 F (-10 C to 25 C)
Datasheet
Description
These slim, wall mounted indoor units have a clean, aesthetic design and are small but mighty and shorter in length than competing units, helping them blend into any room. Environmentally friendly, high SEER rated R410A refrigerant, with cooling and heating operation, quiet mode, deodorizing filter and easy maintenance. This category of equipment is ideal for smaller spaces where cooling or heating is required. Wireless remote control High SEER rating - 14.7 Inverter (variable speed compressor) Gold Fin (TM) Anti-Corrosion Exterior unit has sufficient refrigerant for charging indoor coil and a 25' line set 24 hr On/Off timer Dehumidify capacity (pts/hr): 5.7 Fan Speeds: 4-way/Auto/Chaos Quiet mode Temperature Display on Indoor Unit Auto mode Auto Sleep mode Power diffuser Evaporator Frost Control Auto restart/reset Low ambient AC Plasma air purifying system Each kit comes complete with head unit and base. Thermostat range (cooling/heating): 64-86/60-86 F *Copper Line Set sold seperately* (ACANS24LS) Warranty Information: Warranty void unless installed by a HVAC professional. Outdoor unit ambient temperature operating range: Cooling: 14 F to 109 F (-10 C to 43 C) Heating: 14 F to 75 F (-10 C to 25 C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Air 24,400 BTU 240/208v Split A/C Unit 14.7 SEER - ACANS24 - Hydrofarm, Inc.
Petaluma, CA, USA
Active Air 24,400 BTU 240/208v Split A/C Unit 14.7 SEER
ACANS24
Active Air 24,400 BTU 240/208v Split A/C Unit 14.7 SEER ACANS24
These slim, wall mounted indoor units have a clean, aesthetic design and are small but mighty and shorter in length than competing units, helping them blend into any room. Environmentally friendly, high SEER rated R410A refrigerant, with cooling and heating operation, quiet mode, deodorizing filter and easy maintenance. This category of equipment is ideal for smaller spaces where cooling or heating is required. Wireless remote control High SEER rating - 14.7 Inverter (variable speed compressor) Gold Fin (TM) Anti-Corrosion Exterior unit has sufficient refrigerant for charging indoor coil and a 25' line set 24 hr On/Off timer Dehumidify capacity (pts/hr): 5.7 Fan Speeds: 4-way/Auto/Chaos Quiet mode Temperature Display on Indoor Unit Auto mode Auto Sleep mode Power diffuser Evaporator Frost Control Auto restart/reset Low ambient AC Plasma air purifying system Each kit comes complete with head unit and base. Thermostat range (cooling/heating): 64-86/60-86 F *Copper Line Set sold seperately* (ACANS24LS) Warranty Information: Warranty void unless installed by a HVAC professional. Outdoor unit ambient temperature operating range: Cooling: 14 F to 109 F (-10 C to 43 C) Heating: 14 F to 75 F (-10 C to 25 C)

These slim, wall mounted indoor units have a clean, aesthetic design and are small but mighty and shorter in length than competing units, helping them blend into any room. Environmentally friendly, high SEER rated R410A refrigerant, with cooling and heating operation, quiet mode, deodorizing filter and easy maintenance. This category of equipment is ideal for smaller spaces where cooling or heating is required.

  • Wireless remote control
  • High SEER rating - 14.7
  • Inverter (variable speed compressor)
  • Gold Fin (TM) Anti-Corrosion
  • Exterior unit has sufficient refrigerant for charging indoor coil and a 25' line set
  • 24 hr On/Off timer
  • Dehumidify capacity (pts/hr): 5.7
  • Fan Speeds: 4-way/Auto/Chaos
  • Quiet mode
  • Temperature Display on Indoor Unit
  • Auto mode
  • Auto Sleep mode
  • Power diffuser
  • Evaporator Frost Control
  • Auto restart/reset
  • Low ambient AC
  • Plasma air purifying system
  • Each kit comes complete with head unit and base.
  • Thermostat range (cooling/heating): 64-86/60-86 F

*Copper Line Set sold seperately* (ACANS24LS)

Warranty Information:

Warranty void unless installed by a HVAC professional.

Outdoor unit ambient temperature operating range:

Cooling: 14 F to 109 F (-10 C to 43 C)

Heating: 14 F to 75 F (-10 C to 25 C)

Datasheet

Technical Specifications

  Hydrofarm, Inc.
Product Category Agricultural and Farming Products and Equipment
Product Number ACANS24
Product Name Active Air 24,400 BTU 240/208v Split A/C Unit 14.7 SEER
Unlock Full Specs
to access all available technical data

Similar Products