Hydrofarm, Inc. Aura Systems 36,000 BTU Air Conditioner ACAU36

Description
Aura Systems is one of the first companies to offer ductless mini-split air conditioners to the Hydroponic industry. The Aura System mini-split units are designed to handle the stress and constant operation that is required to maintain proper temperature in a grow room. Constructed of high quality Japanese internal components using the highest grade pure copper coils and lines, our ductless mini-split units recirculates the air in the room keeping CO2, hot air from escaping your grow room. SEER: 15 4 Operating Modes - Cool, Dehumidify, Auto, Fan, Heat 25 Feet Line Set Included Active Carbon Filtration Auto-Restart Function LED Display Low Voltage Safety Pre-Charged Condensor (enough for 25' line set) Programmable Settings - Timer, Mode, Temperature Removable / Washable Air Filters Sleep Mode Temperature Compensator Two Direction Air Vane ETL Listed Available in 12,000BTU, 18,000BTU, 24,000BTU and 36,000BTU units' 1 Year warranty void if not installed by HVAC professional. Use alone on a 20A circuit breaker. Outdoor unit ambient temperature operating range: 22 F to 105 F (-5 C to 40 C)
Description
Aura Systems is one of the first companies to offer ductless mini-split air conditioners to the Hydroponic industry. The Aura System mini-split units are designed to handle the stress and constant operation that is required to maintain proper temperature in a grow room. Constructed of high quality Japanese internal components using the highest grade pure copper coils and lines, our ductless mini-split units recirculates the air in the room keeping CO2, hot air from escaping your grow room. SEER: 15 4 Operating Modes - Cool, Dehumidify, Auto, Fan, Heat 25 Feet Line Set Included Active Carbon Filtration Auto-Restart Function LED Display Low Voltage Safety Pre-Charged Condensor (enough for 25' line set) Programmable Settings - Timer, Mode, Temperature Removable / Washable Air Filters Sleep Mode Temperature Compensator Two Direction Air Vane ETL Listed Available in 12,000BTU, 18,000BTU, 24,000BTU and 36,000BTU units' 1 Year warranty void if not installed by HVAC professional. Use alone on a 20A circuit breaker. Outdoor unit ambient temperature operating range: 22 F to 105 F (-5 C to 40 C)

Suppliers

Company
Product
Description
Supplier Links
Aura Systems 36,000 BTU Air Conditioner - ACAU36 - Hydrofarm, Inc.
Petaluma, CA, USA
Aura Systems 36,000 BTU Air Conditioner
ACAU36
Aura Systems 36,000 BTU Air Conditioner ACAU36
Aura Systems is one of the first companies to offer ductless mini-split air conditioners to the Hydroponic industry. The Aura System mini-split units are designed to handle the stress and constant operation that is required to maintain proper temperature in a grow room. Constructed of high quality Japanese internal components using the highest grade pure copper coils and lines, our ductless mini-split units recirculates the air in the room keeping CO2, hot air from escaping your grow room. SEER: 15 4 Operating Modes - Cool, Dehumidify, Auto, Fan, Heat 25 Feet Line Set Included Active Carbon Filtration Auto-Restart Function LED Display Low Voltage Safety Pre-Charged Condensor (enough for 25' line set) Programmable Settings - Timer, Mode, Temperature Removable / Washable Air Filters Sleep Mode Temperature Compensator Two Direction Air Vane ETL Listed Available in 12,000BTU, 18,000BTU, 24,000BTU and 36,000BTU units' 1 Year warranty void if not installed by HVAC professional. Use alone on a 20A circuit breaker. Outdoor unit ambient temperature operating range: 22 F to 105 F (-5 C to 40 C)

Aura Systems is one of the first companies to offer ductless mini-split air conditioners to the Hydroponic industry. The Aura System mini-split units are designed to handle the stress and constant operation that is required to maintain proper temperature in a grow room. Constructed of high quality Japanese internal components using the highest grade pure copper coils and lines, our ductless mini-split units recirculates the air in the room keeping CO2, hot air from escaping your grow room.

  • SEER: 15
  • 4 Operating Modes - Cool, Dehumidify, Auto, Fan, Heat
  • 25 Feet Line Set Included
  • Active Carbon Filtration
  • Auto-Restart Function
  • LED Display Low Voltage Safety
  • Pre-Charged Condensor (enough for 25' line set)
  • Programmable Settings - Timer, Mode, Temperature
  • Removable / Washable Air Filters
  • Sleep Mode Temperature Compensator Two Direction Air Vane
  • ETL Listed
  • Available in 12,000BTU, 18,000BTU, 24,000BTU and 36,000BTU units'

1 Year warranty void if not installed by HVAC professional.

Use alone on a 20A circuit breaker.

Outdoor unit ambient temperature operating range: 22 F to 105 F (-5 C to 40 C)

Technical Specifications

  Hydrofarm, Inc.
Product Category Agricultural and Farming Products and Equipment
Product Number ACAU36
Product Name Aura Systems 36,000 BTU Air Conditioner
Unlock Full Specs
to access all available technical data

Similar Products