HydroLynx Systems, Inc. Satellite Data Concentrator MODEL 5400-SDC

Description
HydroLynx Satellite Data Concentrator is an intelligent multi-path repeater that performs the same role as a terrestrial ALERT radio repeater while providing an alternate data path via satellite radio transmission. The satellite radio transmits data through ORBCOMM, a real-time commercial satellite telemetry provider. As an intelligent repeater, the 5400-SDC decides to repeat data reports based on three criteria: 1) the report is a valid message, 2) the ID number is in the programmable Repeat Range list, and 3) the same report is NOT in the Talk Back Buffer. Data reports that meet the repeat criteria are buffered for immediate transmission through the terrestrial ALERT radio. Buffered data reports are transmitted through the satellite radio on 10 minute intervals. The Model 5400-SDC Satellite Data Concentrator includes a Model 50386PCB and ALERT modem to decode ALERT data reports, a terrestrial VHF or UHF radio transceiver to receive and transmit data, and a 5400 satellite radio to transmit the data. The ScadaLynx Toolbox software package is used to configure all of the 50386 programmable parameters. This includes which ALERT data report station ID numbers are buffered and transmitted through the terrestrial ALERT or satellite radio. Each radio has its own repeat list. Individual and blocks of ID numbers can be selected for transmission. Up to 24 station ID numbers can be transmitted through the satellite radio along with the local battery voltage.
Datasheet
Description
HydroLynx Satellite Data Concentrator is an intelligent multi-path repeater that performs the same role as a terrestrial ALERT radio repeater while providing an alternate data path via satellite radio transmission. The satellite radio transmits data through ORBCOMM, a real-time commercial satellite telemetry provider. As an intelligent repeater, the 5400-SDC decides to repeat data reports based on three criteria: 1) the report is a valid message, 2) the ID number is in the programmable Repeat Range list, and 3) the same report is NOT in the Talk Back Buffer. Data reports that meet the repeat criteria are buffered for immediate transmission through the terrestrial ALERT radio. Buffered data reports are transmitted through the satellite radio on 10 minute intervals. The Model 5400-SDC Satellite Data Concentrator includes a Model 50386PCB and ALERT modem to decode ALERT data reports, a terrestrial VHF or UHF radio transceiver to receive and transmit data, and a 5400 satellite radio to transmit the data. The ScadaLynx Toolbox software package is used to configure all of the 50386 programmable parameters. This includes which ALERT data report station ID numbers are buffered and transmitted through the terrestrial ALERT or satellite radio. Each radio has its own repeat list. Individual and blocks of ID numbers can be selected for transmission. Up to 24 station ID numbers can be transmitted through the satellite radio along with the local battery voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Satellite Data Concentrator - MODEL 5400-SDC - HydroLynx Systems, Inc.
West Sacramento, CA, USA
Satellite Data Concentrator
MODEL 5400-SDC
Satellite Data Concentrator MODEL 5400-SDC
HydroLynx Satellite Data Concentrator is an intelligent multi-path repeater that performs the same role as a terrestrial ALERT radio repeater while providing an alternate data path via satellite radio transmission. The satellite radio transmits data through ORBCOMM, a real-time commercial satellite telemetry provider. As an intelligent repeater, the 5400-SDC decides to repeat data reports based on three criteria: 1) the report is a valid message, 2) the ID number is in the programmable Repeat Range list, and 3) the same report is NOT in the Talk Back Buffer. Data reports that meet the repeat criteria are buffered for immediate transmission through the terrestrial ALERT radio. Buffered data reports are transmitted through the satellite radio on 10 minute intervals. The Model 5400-SDC Satellite Data Concentrator includes a Model 50386PCB and ALERT modem to decode ALERT data reports, a terrestrial VHF or UHF radio transceiver to receive and transmit data, and a 5400 satellite radio to transmit the data. The ScadaLynx Toolbox software package is used to configure all of the 50386 programmable parameters. This includes which ALERT data report station ID numbers are buffered and transmitted through the terrestrial ALERT or satellite radio. Each radio has its own repeat list. Individual and blocks of ID numbers can be selected for transmission. Up to 24 station ID numbers can be transmitted through the satellite radio along with the local battery voltage.

HydroLynx Satellite Data Concentrator is an intelligent multi-path repeater that performs the same role as a terrestrial ALERT radio repeater while providing an alternate data path via satellite radio transmission. The satellite radio transmits data through ORBCOMM, a real-time commercial satellite telemetry provider.

As an intelligent repeater, the 5400-SDC decides to repeat data reports based on three criteria: 1) the report is a valid message, 2) the ID number is in the programmable Repeat Range list, and 3) the same report is NOT in the Talk Back Buffer. Data reports that meet the repeat criteria are buffered for immediate transmission through the terrestrial ALERT radio. Buffered data reports are transmitted through the satellite radio on 10 minute intervals.

The Model 5400-SDC Satellite Data Concentrator includes a Model 50386PCB and ALERT modem to decode ALERT data reports, a terrestrial VHF or UHF radio transceiver to receive and transmit data, and a 5400 satellite radio to transmit the data.

The ScadaLynx Toolbox software package is used to configure all of the 50386 programmable parameters. This includes which ALERT data report station ID numbers are buffered and transmitted through the terrestrial ALERT or satellite radio. Each radio has its own repeat list. Individual and blocks of ID numbers can be selected for transmission. Up to 24 station ID numbers can be transmitted through the satellite radio along with the local battery voltage.

Supplier's Site Datasheet

Technical Specifications

  HydroLynx Systems, Inc.
Product Category Telemetry Receivers and Telemetry Transmitters
Product Number MODEL 5400-SDC
Product Name Satellite Data Concentrator
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Radio Modules - TXM-433-LR - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 434 MHz
View Details
3 suppliers
Radio Tension Monitoring System - RTM - FMS USA, Inc.
Specs
Applications Rotating Machinery
Package Type Unit
Features Antenna Connector; LED Indicators
View Details
Wireless Lynx - MODEL 5390WL - HydroLynx Systems, Inc.
HydroLynx Systems, Inc.
Specs
Device Type Rec-Trans
View Details