HydroLynx Systems, Inc. Datasheets for Telemetry Receivers and Telemetry Transmitters
Telemetry receivers and telemetry transmitters are data acquisition components used to gather information from remote locations via wireless communication.
Telemetry Receivers and Telemetry Transmitters: Learn more
| Product Name | Notes |
|---|---|
| HydroLynx offers our 5400 series Satellite Data Collection Units (DCU) as a solution for problematic terrestrial radio paths or as a redundant telemetry solution. A satellite radio transmits data via... | |
| HydroLynx Satellite Data Concentrator is an intelligent multi-path repeater that performs the same role as a terrestrial ALERT radio repeater while providing an alternate data path via satellite radio transmission. | |
| HydroLynx Satellite Data Concentrator Stations are complete packaged gauges which receive ALERT radio data, buffer the data, and transmit it via low earth orbiting satellites providing an alternate data path... | |
| The HydroLynx Model 50386P Packaged Repeater is used to relay data from remote sites to a central site where line-of-site radio paths do not exist. The complete package includes a... | |
| The HydroLynx Model 50386R/D Receiver/Decoder provides an intelligent decoder that combines the effectiveness of the standard ALERT Receiver/Decoder with the utility of the 50386. The Alert Receiver/Decoder receives ALERT data... | |
| The HydroLynx Model 50386R/D-RP Receiver/Decoder and Repeater combines the features of an ALERT Receiver/Decoder with a repeater. The Alert Receiver/Decoder receives ALERT data transmissions from the remote site and provides... | |
| The HydroLynx Model 5390WL Wireless Lynx option uses direct sequence spread spectrum radio telemetry to transmit data from a sensor to the 50386 Data Transmitter. This allows a sensor to... | |
| The HydroLynx Model RTR-LS radio transceiver is used in ALERT telemetry as the RF link in the Data Receivers and Repeaters. This radio is FCC type accepted for Narrowband operation. | |
| The HydroLynx Model RTR-MX radio transceiver is used in ALERT telemetry as the RF link in the Data Transmitters. This radio is FCC type accepted for Narrowband operation. The radio... | |
| The HydroLynx Model RTR-RMI ScadaLynx Radio is a high speed transparent radio modem design specifically to fit the needs of SCADA, data telemetry and control applications. It can be used... | |
| The Model 50386 Real-time Data Transmitter collects, processes, and transmits analog, digital, and serial sensor data on events and timed intervals. The collection, processing, and transmission of sensor data is... | |
| The Model 5096 Real-Time Data Transmitter collects, processes, and transmits analog and digital sensor data on events and timed intervals. The collection, processing, and transmission of sensor data is controlled... | |
| The Model 5351R/D Receiver/Decoder receives ALERT data transmissions from remote sites and provides an RS232 output for the central site computer. The Receiver and Decoder are housed in separate enclosures,... |