HydroLynx Systems, Inc. Receiver/Decoder MODEL 5351R/D

Description
The Model 5351R/D Receiver/Decoder receives ALERT data transmissions from remote sites and provides an RS232 output for the central site computer. The Receiver and Decoder are housed in separate enclosures, which allows the Receiver to be located near the antenna tower and the Decoder to be placed at the central site computer. Locating the Receiver at the antenna tower reduces the length of the RF transmission line and the associated RF signal loss, and eliminates the potential damage due to lightning entering the central site on the RF transmission line. The Receiver’s antenna connection is also a lightning protection device; to be effective, the supplied ground lug should be attached to the antenna tower’s earth ground. Equipment supplied with the unit includes the Receiver to the Decoder cable (25'), the Decoder to the central site computer cable (6'), 12 Vdc Battery and Charger, and AC power cord. During power outages the Battery supplies power to the Receiver; to eliminate the loss of data, HydroLynx recommends that the Decoder’s AC power cord be plugged into the central site’s UPS (Un-interruptible Power Supply). HydroLynx recommends the use of a high gain omni antenna at the central site receive tower to increase radio path fade margins. Antenna and RF transmission line cables are ordered separately (refer to the Antenna and Antenna Cable Sections).
Datasheet
Description
The Model 5351R/D Receiver/Decoder receives ALERT data transmissions from remote sites and provides an RS232 output for the central site computer. The Receiver and Decoder are housed in separate enclosures, which allows the Receiver to be located near the antenna tower and the Decoder to be placed at the central site computer. Locating the Receiver at the antenna tower reduces the length of the RF transmission line and the associated RF signal loss, and eliminates the potential damage due to lightning entering the central site on the RF transmission line. The Receiver’s antenna connection is also a lightning protection device; to be effective, the supplied ground lug should be attached to the antenna tower’s earth ground. Equipment supplied with the unit includes the Receiver to the Decoder cable (25'), the Decoder to the central site computer cable (6'), 12 Vdc Battery and Charger, and AC power cord. During power outages the Battery supplies power to the Receiver; to eliminate the loss of data, HydroLynx recommends that the Decoder’s AC power cord be plugged into the central site’s UPS (Un-interruptible Power Supply). HydroLynx recommends the use of a high gain omni antenna at the central site receive tower to increase radio path fade margins. Antenna and RF transmission line cables are ordered separately (refer to the Antenna and Antenna Cable Sections).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receiver/Decoder - MODEL 5351R/D - HydroLynx Systems, Inc.
West Sacramento, CA, USA
Receiver/Decoder
MODEL 5351R/D
Receiver/Decoder MODEL 5351R/D
The Model 5351R/D Receiver/Decoder receives ALERT data transmissions from remote sites and provides an RS232 output for the central site computer. The Receiver and Decoder are housed in separate enclosures, which allows the Receiver to be located near the antenna tower and the Decoder to be placed at the central site computer. Locating the Receiver at the antenna tower reduces the length of the RF transmission line and the associated RF signal loss, and eliminates the potential damage due to lightning entering the central site on the RF transmission line. The Receiver’s antenna connection is also a lightning protection device; to be effective, the supplied ground lug should be attached to the antenna tower’s earth ground. Equipment supplied with the unit includes the Receiver to the Decoder cable (25'), the Decoder to the central site computer cable (6'), 12 Vdc Battery and Charger, and AC power cord. During power outages the Battery supplies power to the Receiver; to eliminate the loss of data, HydroLynx recommends that the Decoder’s AC power cord be plugged into the central site’s UPS (Un-interruptible Power Supply). HydroLynx recommends the use of a high gain omni antenna at the central site receive tower to increase radio path fade margins. Antenna and RF transmission line cables are ordered separately (refer to the Antenna and Antenna Cable Sections).

The Model 5351R/D Receiver/Decoder receives ALERT data transmissions from remote sites and provides an RS232 output for the central site computer. The Receiver and Decoder are housed in separate enclosures, which allows the Receiver to be located near the antenna tower and the Decoder to be placed at the central site computer. Locating the Receiver at the antenna tower reduces the length of the RF transmission line and the associated RF signal loss, and eliminates the potential damage due to lightning entering the central site on the RF transmission line. The Receiver’s antenna connection is also a lightning protection device; to be effective, the supplied ground lug should be attached to the antenna tower’s earth ground.

Equipment supplied with the unit includes the Receiver to the Decoder cable (25'), the Decoder to the central site computer cable (6'), 12 Vdc Battery and Charger, and AC power cord.

During power outages the Battery supplies power to the Receiver; to eliminate the loss of data, HydroLynx recommends that the Decoder’s AC power cord be plugged into the central site’s UPS (Un-interruptible Power Supply).

HydroLynx recommends the use of a high gain omni antenna at the central site receive tower to increase radio path fade margins. Antenna and RF transmission line cables are ordered separately (refer to the Antenna and Antenna Cable Sections).

Supplier's Site Datasheet

Technical Specifications

  HydroLynx Systems, Inc.
Product Category Telemetry Receivers and Telemetry Transmitters
Product Number MODEL 5351R/D
Product Name Receiver/Decoder
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Radio Modules - OTX-418-HH-KF3-HT - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers
Wireless Lynx - MODEL 5390WL - HydroLynx Systems, Inc.
HydroLynx Systems, Inc.
Specs
Device Type Rec-Trans
View Details
Radio Tension Monitoring System - RTM - FMS USA, Inc.
Specs
Applications Rotating Machinery
Package Type Unit
Features Antenna Connector; LED Indicators
View Details