HydroLynx Systems, Inc. Wattmeter Test Kit MODEL 5060A/5060B

Description
The Model 5060A and 5060B Wattmeter Test Kits accurately measure forward and reflected power in coaxial transmission lines. These portable insertion type instruments are essential test equipment when installing, testing, and maintaining data telemetry sites. The Model 5060A Wattmeter Test Kit includes a wattmeter, one broadband lock-in-place element, and the Model 5060S Adaptor Set. The wattmeter provides five power ranges from 5 to 500 watts, covering a frequency range of 25 to 1000 MHz. This provides the user with exceptional versatility in a rugged, portable unit. The Adaptor Set provides a variety of cable connectors, a dummy load, and a short length of cable to meet the range of applications expected in typical ALERT systems. The Model 5060B's frequency range and power level is determined by a Plug-in Element. Included in the Model 5060B is the wattmeter, a 25 watt VHF or UHF Plug-in Element, and the Model 5060S Adaptor set.
Datasheet
Description
The Model 5060A and 5060B Wattmeter Test Kits accurately measure forward and reflected power in coaxial transmission lines. These portable insertion type instruments are essential test equipment when installing, testing, and maintaining data telemetry sites. The Model 5060A Wattmeter Test Kit includes a wattmeter, one broadband lock-in-place element, and the Model 5060S Adaptor Set. The wattmeter provides five power ranges from 5 to 500 watts, covering a frequency range of 25 to 1000 MHz. This provides the user with exceptional versatility in a rugged, portable unit. The Adaptor Set provides a variety of cable connectors, a dummy load, and a short length of cable to meet the range of applications expected in typical ALERT systems. The Model 5060B's frequency range and power level is determined by a Plug-in Element. Included in the Model 5060B is the wattmeter, a 25 watt VHF or UHF Plug-in Element, and the Model 5060S Adaptor set.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wattmeter Test Kit - MODEL 5060A/5060B - HydroLynx Systems, Inc.
West Sacramento, CA, USA
Wattmeter Test Kit
MODEL 5060A/5060B
Wattmeter Test Kit MODEL 5060A/5060B
The Model 5060A and 5060B Wattmeter Test Kits accurately measure forward and reflected power in coaxial transmission lines. These portable insertion type instruments are essential test equipment when installing, testing, and maintaining data telemetry sites. The Model 5060A Wattmeter Test Kit includes a wattmeter, one broadband lock-in-place element, and the Model 5060S Adaptor Set. The wattmeter provides five power ranges from 5 to 500 watts, covering a frequency range of 25 to 1000 MHz. This provides the user with exceptional versatility in a rugged, portable unit. The Adaptor Set provides a variety of cable connectors, a dummy load, and a short length of cable to meet the range of applications expected in typical ALERT systems. The Model 5060B's frequency range and power level is determined by a Plug-in Element. Included in the Model 5060B is the wattmeter, a 25 watt VHF or UHF Plug-in Element, and the Model 5060S Adaptor set.

The Model 5060A and 5060B Wattmeter Test Kits accurately measure forward and reflected power in coaxial transmission lines. These portable insertion type instruments are essential test equipment when installing, testing, and maintaining data telemetry sites.

The Model 5060A Wattmeter Test Kit includes a wattmeter, one broadband lock-in-place element, and the Model 5060S Adaptor Set. The wattmeter provides five power ranges from 5 to 500 watts, covering a frequency range of 25 to 1000 MHz. This provides the user with exceptional versatility in a rugged, portable unit. The Adaptor Set provides a variety of cable connectors, a dummy load, and a short length of cable to meet the range of applications expected in typical ALERT systems.

The Model 5060B's frequency range and power level is determined by a Plug-in Element. Included in the Model 5060B is the wattmeter, a 25 watt VHF or UHF Plug-in Element, and the Model 5060S Adaptor set.

Supplier's Site Datasheet

Technical Specifications

  HydroLynx Systems, Inc.
Product Category Network Test Equipment
Product Number MODEL 5060A/5060B
Product Name Wattmeter Test Kit
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 2307472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Tester
Port Type RJ-45; RJ45
Standards and Certifications RoHS
View Details
Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Mesh Network Emulator, 10-Port, 30 MHz - 2.5 GHz, 95 dB / 1W, 5U, N-type - ZTMN-1095A-N - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 10
Port Type USB
View Details
Industrial Ethernet Qualification Tester - NetXpert XG - Softing Industrial Automation GmbH
Specs
Equipment Type Network / LAN Analyzer; Network Cable tester
Network Protocol Industrial Ethernet
Number of Ports 2
View Details