HydroLynx Systems, Inc. Remote Station Tester MODEL 5362

Description
The HydroLynx 5362 Remote Station Tester (RST) is a portable "central site" and is useful during installation, routine maintenance, and trouble shooting of remote sites. The Remote Station Tester receives, decodes, stores, and outputs ALERT formatted data transmissions from remote sites which allows field technicians to verify transmitter operation "on-site". The Remote Station Tester equipment includes the 5362 RST unit, a radio scanner, an audio cable, a serial cable, and a battery. The unit contains a field strength meter that provides an indication of the transmitter deviation. This insures that the remote station is operational after the site is completely assembled. The 5362 RST has two 25 pin D female RS-232 output ports. The terminal port is the 50386 Console output which uses a terminal program to monitor received data; the decoder port is ALERT formatted data which allows the tester to be used as an emergency backup for the Model 50386R/D Receiver/Decoder at the central site. This configuration also facilitates troubleshooting faulty equipment at the central site. Note: The Model 5362 Remote Station Tester is battery powered and is not intended for permanent installation.
Datasheet
Description
The HydroLynx 5362 Remote Station Tester (RST) is a portable "central site" and is useful during installation, routine maintenance, and trouble shooting of remote sites. The Remote Station Tester receives, decodes, stores, and outputs ALERT formatted data transmissions from remote sites which allows field technicians to verify transmitter operation "on-site". The Remote Station Tester equipment includes the 5362 RST unit, a radio scanner, an audio cable, a serial cable, and a battery. The unit contains a field strength meter that provides an indication of the transmitter deviation. This insures that the remote station is operational after the site is completely assembled. The 5362 RST has two 25 pin D female RS-232 output ports. The terminal port is the 50386 Console output which uses a terminal program to monitor received data; the decoder port is ALERT formatted data which allows the tester to be used as an emergency backup for the Model 50386R/D Receiver/Decoder at the central site. This configuration also facilitates troubleshooting faulty equipment at the central site. Note: The Model 5362 Remote Station Tester is battery powered and is not intended for permanent installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Station Tester - MODEL 5362 - HydroLynx Systems, Inc.
West Sacramento, CA, USA
Remote Station Tester
MODEL 5362
Remote Station Tester MODEL 5362
The HydroLynx 5362 Remote Station Tester (RST) is a portable "central site" and is useful during installation, routine maintenance, and trouble shooting of remote sites. The Remote Station Tester receives, decodes, stores, and outputs ALERT formatted data transmissions from remote sites which allows field technicians to verify transmitter operation "on-site". The Remote Station Tester equipment includes the 5362 RST unit, a radio scanner, an audio cable, a serial cable, and a battery. The unit contains a field strength meter that provides an indication of the transmitter deviation. This insures that the remote station is operational after the site is completely assembled. The 5362 RST has two 25 pin D female RS-232 output ports. The terminal port is the 50386 Console output which uses a terminal program to monitor received data; the decoder port is ALERT formatted data which allows the tester to be used as an emergency backup for the Model 50386R/D Receiver/Decoder at the central site. This configuration also facilitates troubleshooting faulty equipment at the central site. Note: The Model 5362 Remote Station Tester is battery powered and is not intended for permanent installation.

The HydroLynx 5362 Remote Station Tester (RST) is a portable "central site" and is useful during installation, routine maintenance, and trouble shooting of remote sites. The Remote Station Tester receives, decodes, stores, and outputs ALERT formatted data transmissions from remote sites which allows field technicians to verify transmitter operation "on-site".

The Remote Station Tester equipment includes the 5362 RST unit, a radio scanner, an audio cable, a serial cable, and a battery. The unit contains a field strength meter that provides an indication of the transmitter deviation. This insures that the remote station is operational after the site is completely assembled.

The 5362 RST has two 25 pin D female RS-232 output ports. The terminal port is the 50386 Console output which uses a terminal program to monitor received data; the decoder port is ALERT formatted data which allows the tester to be used as an emergency backup for the Model 50386R/D Receiver/Decoder at the central site. This configuration also facilitates troubleshooting faulty equipment at the central site.

Note: The Model 5362 Remote Station Tester is battery powered and is not intended for permanent installation.

Supplier's Site Datasheet

Technical Specifications

  HydroLynx Systems, Inc.
Product Category Network Test Equipment
Product Number MODEL 5362
Product Name Remote Station Tester
Unlock Full Specs
to access all available technical data

Similar Products

Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Mesh Network Emulator, 16-Port, 30 - 3000 MHz, 90 dB, 5U, SMA - ZTMN-1695A-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 16
Port Type USB
View Details
Network Testers - 1368579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable tester
Port Type BNC (Coaxial) Connectors; RJ-45; Bnc, rj11, rj45
Standards and Certifications RoHS
View Details