HydraCheck Inc. DIRECT GAUGE ADAPTORS (M16X1.5)

Description
The direct gauge adaptors are designed to connect to an M16x1.5 (Test 15) pressure test nipple safe, effortless, and spill-free. The female swivel end of the direct gauge adapter is an M16x1.5 connection. The opposite end comes in a variety of connections – Pipe, ORB, Metric, and BSPP. The direct gauge can be used to connect a pressure gauge, pressure transducer, or any other sensor to a test point up to 5800 PSI (400 bar). Use in conjunction with the M16x1.5 test connector (Test Point). Specifications: Material: Steel Maximum Working Pressure: 9137 PSI (630 bar) Connect Under Pressure: 5800 PSI (400 bar) Temperature Rating: -4 to +212˚F (-20 to +100˚C) Media: Suitable for hydraulic oils and other mineral-based fluids Made in Europe
Request a Quote
Description
The direct gauge adaptors are designed to connect to an M16x1.5 (Test 15) pressure test nipple safe, effortless, and spill-free. The female swivel end of the direct gauge adapter is an M16x1.5 connection. The opposite end comes in a variety of connections – Pipe, ORB, Metric, and BSPP. The direct gauge can be used to connect a pressure gauge, pressure transducer, or any other sensor to a test point up to 5800 PSI (400 bar). Use in conjunction with the M16x1.5 test connector (Test Point). Specifications: Material: Steel Maximum Working Pressure: 9137 PSI (630 bar) Connect Under Pressure: 5800 PSI (400 bar) Temperature Rating: -4 to +212˚F (-20 to +100˚C) Media: Suitable for hydraulic oils and other mineral-based fluids Made in Europe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIRECT GAUGE ADAPTORS (M16X1.5) -  - HydraCheck Inc.
Salt Lake City, UT, USA
DIRECT GAUGE ADAPTORS (M16X1.5)
DIRECT GAUGE ADAPTORS (M16X1.5)
The direct gauge adaptors are designed to connect to an M16x1.5 (Test 15) pressure test nipple safe, effortless, and spill-free. The female swivel end of the direct gauge adapter is an M16x1.5 connection. The opposite end comes in a variety of connections – Pipe, ORB, Metric, and BSPP. The direct gauge can be used to connect a pressure gauge, pressure transducer, or any other sensor to a test point up to 5800 PSI (400 bar). Use in conjunction with the M16x1.5 test connector (Test Point). Specifications: Material: Steel Maximum Working Pressure: 9137 PSI (630 bar) Connect Under Pressure: 5800 PSI (400 bar) Temperature Rating: -4 to +212˚F (-20 to +100˚C) Media: Suitable for hydraulic oils and other mineral-based fluids Made in Europe

The direct gauge adaptors are designed to connect to an M16x1.5 (Test 15) pressure test nipple safe, effortless, and spill-free. The female swivel end of the direct gauge adapter is an M16x1.5 connection. The opposite end comes in a variety of connections – Pipe, ORB, Metric, and BSPP. The direct gauge can be used to connect a pressure gauge, pressure transducer, or any other sensor to a test point up to 5800 PSI (400 bar).

Use in conjunction with the M16x1.5 test connector (Test Point).

Specifications:

  • Material: Steel
  • Maximum Working Pressure: 9137 PSI (630 bar)
  • Connect Under Pressure: 5800 PSI (400 bar)
  • Temperature Rating: -4 to +212˚F (-20 to +100˚C)
  • Media: Suitable for hydraulic oils and other mineral-based fluids
  • Made in Europe
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Hydraulic Fittings
Product Name DIRECT GAUGE ADAPTORS (M16X1.5)
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Snap-Check Pressure Test Coupler -  - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/4" NPT
Material Steel
View Details
BSPP Male x BSPP Female Swivel Adapter with Gauge Port -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Swivel Fitting
Connection Type Tube - Male English Straight Thread; #4 (1/4?) to #16 (1?), G1/8
English Size 0.125 to 1.000 inch (3.17 to 25.4 mm)
View Details
Gauge Port Weld Adaptor -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread; 1/4"
English Size 0.250 inch (6.35 mm)
View Details
Pressure/Leak Test ORB Male Plug -  - HydraCheck Inc.
Specs
Connection Type Tube - Male English Straight Thread
View Details