Hyde Spring & Wire Co. Extension Spring HE 195

Description
HE 195 Hyde Extension Spring
Description
HE 195 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 195 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 195
Extension Spring HE 195
HE 195 Hyde Extension Spring

HE 195 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 195
Product Name Extension Spring
Outer Diameter (OD) 0.2180 inch (5.54 mm)
Wire Diameter 0.0200 inch (0.5080 mm)
Free Length 1.85 inch (46.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
0.24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.2400 inch (6.1 mm)
Wire Diameter 0.0310 inch (0.7874 mm)
View Details
Extension Springs - 751691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.1969 inch (5 mm)
Wire Diameter 0.0177 inch (0.4500 mm)
View Details
Extension Spring - HE 945 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.4370 inch (11.1 mm)
Wire Diameter 0.0410 inch (1.04 mm)
Free Length 10.25 inch (260 mm)
View Details