Hyde Spring & Wire Co. Extension Spring HE 910

Description
HE 910 Hyde Extension Spring
Description
HE 910 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 910 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 910
Extension Spring HE 910
HE 910 Hyde Extension Spring

HE 910 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 910
Product Name Extension Spring
Outer Diameter (OD) 0.4320 inch (10.97 mm)
Wire Diameter 0.0280 inch (0.7112 mm)
Free Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
0.18
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.1800 inch (4.57 mm)
Wire Diameter 0.0340 inch (0.8636 mm)
View Details
Extension Springs - 751809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.2953 inch (7.5 mm)
Wire Diameter 0.0276 inch (0.7000 mm)
View Details
Extension Spring - HE 437 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.2550 inch (6.48 mm)
Wire Diameter 0.0200 inch (0.5080 mm)
Free Length 1.5 inch (38.1 mm)
View Details