Helical extension spring made of 302 stainless steel, spring temper, with an outside diameter of 0.240 inch, wire diameter of 0.031 inch, free length of 1.25 inches, and a spring rate of 4.41 lbf/in. The spring exerts a load of 1.11 lbf at 1.25 inches of extension. Supplied with crossover or machine loops, open or closed at the manufacturer's option, and wound right- or left-hand at random.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Extension Springs |
| Product Number | S78ESY-024031125 |
| Product Name | 0.24" (OD), 1.25" Free Length, Helical Extension Spring |
| Material | Stainless steel |
| Outer Diameter (OD) | 0.2400 inch (6.1 mm) |
| Wire Diameter | 0.0310 inch (0.7874 mm) |
| Free Length | 1.25 inch (31.75 mm) |