Husqvarna Floor Preparation and Finishing Machines PG 680

Description
The Husqvarna PG 680 is an excellent choice for applications both large and small and especially commercial purposes. Smaller in size than the PG 820, the PG 680 is renowned for its maneuverability and ease of use without sacrificing power and output. Grinding width 27 " Grinding disc 9.1 " Grinding pressure total 660 lbs
Description
The Husqvarna PG 680 is an excellent choice for applications both large and small and especially commercial purposes. Smaller in size than the PG 820, the PG 680 is renowned for its maneuverability and ease of use without sacrificing power and output. Grinding width 27 " Grinding disc 9.1 " Grinding pressure total 660 lbs

Suppliers

Company
Product
Description
Supplier Links
Floor Preparation and Finishing Machines - PG 680 - Husqvarna
Charlotte, NC, USA
Floor Preparation and Finishing Machines
PG 680
Floor Preparation and Finishing Machines PG 680
The Husqvarna PG 680 is an excellent choice for applications both large and small and especially commercial purposes. Smaller in size than the PG 820, the PG 680 is renowned for its maneuverability and ease of use without sacrificing power and output. Grinding width 27 " Grinding disc 9.1 " Grinding pressure total 660 lbs

The Husqvarna PG 680 is an excellent choice for applications both large and small and especially commercial purposes. Smaller in size than the PG 820, the PG 680 is renowned for its maneuverability and ease of use without sacrificing power and output.

Grinding width27 "
Grinding disc9.1 "
Grinding pressure total660 lbs
Supplier's Site

Technical Specifications

  Husqvarna
Product Category Polishing and Buffing Machines
Product Number PG 680
Product Name Floor Preparation and Finishing Machines
Applications / Materials Abraded Building & Construction; Concrete Floor Finishing
Power Source Electric Motor
AC Voltage & Phase 380 / 480
Unlock Full Specs
to access all available technical data

Similar Products

Four Corners Pressure Fiber Polishing Machine -  - Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Bench / Pedestal
Rotary Speed 30 to 180 rpm
View Details
Straight Polishing and Buffing Grinder - Straight-Mate™ - Walter Surface Technologies
Specs
Type Buffer; Abrasive disc or grinding wheel face grinder; Polisher
Mounting Handheld
Applications / Materials Abraded Metal; Clean / Surface Prep; MRO / Resurfacing
View Details
Technic Electropolishing System -  - Technic, Inc.
Specs
Mounting Floor
Applications / Materials Abraded Metal; Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Clean / Surface Prep; Electronics
Automation / Material Handling Manual; Automatic
View Details
Single Side Soft Polishing Machine - SPAW - SpeedFam Corporation
Specs
Type Polisher
Mounting Floor
Applications / Materials Abraded Metal; Clean / Surface Prep; Ceramics / Glass
View Details