Husqvarna Datasheets for Polishing and Buffing Machines

Polishers and buffing machines are used to impart a fine (low Ra) surface finish on the exterior of a part. To improve surface finish, they use use abrasive grain slurries or compounds on buffs, bobs, cloth naps, laps, very fine grit nonwovens, and coated abrasives.
Polishing and Buffing Machines: Learn more

Product Name Notes
A floor grinder for surface preparation and grinding of adhesive residue, paint and spackle on medium-sized concrete areas. The grinding and suction is efficient thanks to the high rpm levels,...
Husqvarna PG 450 is a versatile planetary grinder for all kinds of floor applications, with many self-adjusting benefits, and is perfect for both small/big areas. It is ideal for both...
PG 400 is a versatile and productive machine for a wide range of grinding applications. The machine is designed to facilitate an ergonomic work posture and is easy and convenient...
The Husqvarna PG 530 is a planetary grinder available in both single and three phase versions with unmatched capacity, excellent for residential and light commercial purposes. The PG 530 combines...
The Husqvarna PG 680 is an excellent choice for applications both large and small and especially commercial purposes. Smaller in size than the PG 820, the PG 680 is renowned...
The Husqvarna PG 820 is the largest in the range of surface preparation and finishing machines. Equipped with Dual Drive Technology™ the PG 820 is among the market’s most powerful...