Hunter Fan Company Paxton - 48" 28872

Description
Casual Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Pewter Finish Black / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) White Cased glass 12° Blade pitch Number of Blades: 5 2 Position Mounting 3 Speeds CFM High: 4778 RPM High: 216 Hands Free Canopy Bulb Watts: 40W Light fixture included Limited Lifetime Warranty
Description
Casual Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Pewter Finish Black / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) White Cased glass 12° Blade pitch Number of Blades: 5 2 Position Mounting 3 Speeds CFM High: 4778 RPM High: 216 Hands Free Canopy Bulb Watts: 40W Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Paxton - 48" - 28872 - Hunter Fan Company
Memphis, TN, USA
Paxton - 48"
28872
Paxton - 48" 28872
Casual Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Pewter Finish Black / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) White Cased glass 12° Blade pitch Number of Blades: 5 2 Position Mounting 3 Speeds CFM High: 4778 RPM High: 216 Hands Free Canopy Bulb Watts: 40W Light fixture included Limited Lifetime Warranty

Casual

Small Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Antique Pewter Finish
  • Black / Cherry Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 3 Candelabra bulb(s)
  • White Cased glass
  • 12° Blade pitch
  • Number of Blades: 5
  • 2 Position Mounting
  • 3 Speeds
  • CFM High: 4778
  • RPM High: 216
  • Hands Free Canopy
  • Bulb Watts: 40W
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 28872
Product Name Paxton - 48"
Unlock Full Specs
to access all available technical data

Similar Products