Hunter Fan Company Low Profile IV Plus - 52" 23908

Description
Traditional Low Ceiling Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Bronze Finish Dark Walnut / Walnut Blades Number of Bulbs: 3 Number of Blades: 5 CFM High: 2049 Bulb Watts: 60W Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty Softlights™ Pull Chain Dimming
Description
Traditional Low Ceiling Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Bronze Finish Dark Walnut / Walnut Blades Number of Bulbs: 3 Number of Blades: 5 CFM High: 2049 Bulb Watts: 60W Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty Softlights™ Pull Chain Dimming

Suppliers

Company
Product
Description
Supplier Links
Low Profile IV Plus - 52" - 23908 - Hunter Fan Company
Memphis, TN, USA
Low Profile IV Plus - 52"
23908
Low Profile IV Plus - 52" 23908
Traditional Low Ceiling Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Bronze Finish Dark Walnut / Walnut Blades Number of Bulbs: 3 Number of Blades: 5 CFM High: 2049 Bulb Watts: 60W Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty Softlights™ Pull Chain Dimming

Traditional

Low Ceiling

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Bronze Finish
  • Dark Walnut / Walnut Blades
  • Number of Bulbs: 3
  • Number of Blades: 5
  • CFM High: 2049
  • Bulb Watts: 60W
  • Can be used with ceiling 8ft and under
  • Light fixture included
  • Limited Lifetime Warranty
  • Softlights™ Pull Chain Dimming
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23908
Product Name Low Profile IV Plus - 52"
Unlock Full Specs
to access all available technical data

Similar Products