Hunter Fan Company Ridgefield 5 Minute Fan® - 44" 28683

Description
combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Dark Cherry / Maple Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Bulbs Included Number of Blades: 5 3 Speeds Bulb Watts: 60W
Description
combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Dark Cherry / Maple Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Bulbs Included Number of Blades: 5 3 Speeds Bulb Watts: 60W

Suppliers

Company
Product
Description
Supplier Links
Ridgefield 5 Minute Fan® - 44" - 28683 - Hunter Fan Company
Memphis, TN, USA
Ridgefield 5 Minute Fan® - 44"
28683
Ridgefield 5 Minute Fan® - 44" 28683
combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Dark Cherry / Maple Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Bulbs Included Number of Blades: 5 3 Speeds Bulb Watts: 60W

combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!

  • Brushed Nickel Finish
  • Dark Cherry / Maple Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 3 Candelabra bulb(s)
  • Bulbs Included
  • Number of Blades: 5
  • 3 Speeds
  • Bulb Watts: 60W
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 28683
Product Name Ridgefield 5 Minute Fan® - 44"
Unlock Full Specs
to access all available technical data

Similar Products