Hunter Fan Company Regalia - 60" 28665

Description
Traditional Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Dark Cherry / Maple Blades Number of Bulbs: 3 Number of Blades: 5 CFM High: 6595 Bulb Watts: 60W Light fixture included Limited Lifetime Warranty
Description
Traditional Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Dark Cherry / Maple Blades Number of Bulbs: 3 Number of Blades: 5 CFM High: 6595 Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Regalia - 60" - 28665 - Hunter Fan Company
Memphis, TN, USA
Regalia - 60"
28665
Regalia - 60" 28665
Traditional Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Dark Cherry / Maple Blades Number of Bulbs: 3 Number of Blades: 5 CFM High: 6595 Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Traditional

Great Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Nickel Finish
  • Dark Cherry / Maple Blades
  • Number of Bulbs: 3
  • Number of Blades: 5
  • CFM High: 6595
  • Bulb Watts: 60W
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 28665
Product Name Regalia - 60"
Unlock Full Specs
to access all available technical data

Similar Products