Hunter Fan Company The Sonora - 52" 21433

Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Pewter Finish Black / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) White Linen glass Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5680 RPM High: 185 Hands Free Canopy Bulb Watts: 26W Can be installed without light kit ENERGY STAR® Light fixture included Limited Lifetime Warranty
Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Pewter Finish Black / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) White Linen glass Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5680 RPM High: 185 Hands Free Canopy Bulb Watts: 26W Can be installed without light kit ENERGY STAR® Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
The Sonora - 52" - 21433 - Hunter Fan Company
Memphis, TN, USA
The Sonora - 52"
21433
The Sonora - 52" 21433
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Pewter Finish Black / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) White Linen glass Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5680 RPM High: 185 Hands Free Canopy Bulb Watts: 26W Can be installed without light kit ENERGY STAR® Light fixture included Limited Lifetime Warranty

Traditional

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Antique Pewter Finish
  • Black / Cherry Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 1 Compact Fluorescent bulb(s)
  • White Linen glass
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 5680
  • RPM High: 185
  • Hands Free Canopy
  • Bulb Watts: 26W
  • Can be installed without light kit
  • ENERGY STAR®
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21433
Product Name The Sonora - 52"
Unlock Full Specs
to access all available technical data

Similar Products