Hunter Fan Company Low Profile IV Plus with Airplane Blades - 42" 25718

Description
Juvenile Low Ceiling 42-Inch White Low Profile IV with Airplane Sweet Pea Gallery blades. Does your little one have big aspirations of being a top flight pilot? Or maybe he just loves to stare at the planes as they fly through the sky. Whatever their desire is, if it involves planes this fan will make them happy. Every day he or she can have planes zooming in their room! Kids Finish Sweet Pea Airplane Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty
Description
Juvenile Low Ceiling 42-Inch White Low Profile IV with Airplane Sweet Pea Gallery blades. Does your little one have big aspirations of being a top flight pilot? Or maybe he just loves to stare at the planes as they fly through the sky. Whatever their desire is, if it involves planes this fan will make them happy. Every day he or she can have planes zooming in their room! Kids Finish Sweet Pea Airplane Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Low Profile IV Plus with Airplane Blades - 42" - 25718 - Hunter Fan Company
Memphis, TN, USA
Low Profile IV Plus with Airplane Blades - 42"
25718
Low Profile IV Plus with Airplane Blades - 42" 25718
Juvenile Low Ceiling 42-Inch White Low Profile IV with Airplane Sweet Pea Gallery blades. Does your little one have big aspirations of being a top flight pilot? Or maybe he just loves to stare at the planes as they fly through the sky. Whatever their desire is, if it involves planes this fan will make them happy. Every day he or she can have planes zooming in their room! Kids Finish Sweet Pea Airplane Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Juvenile

Low Ceiling

42-Inch White Low Profile IV with Airplane Sweet Pea Gallery blades. Does your little one have big aspirations of being a top flight pilot? Or maybe he just loves to stare at the planes as they fly through the sky. Whatever their desire is, if it involves planes this fan will make them happy. Every day he or she can have planes zooming in their room!


  • Kids Finish
  • Sweet Pea Airplane Blades Blades
  • Number of Bulbs: 2
  • Test Blade:
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Can be used with ceiling 8ft and under
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 25718
Product Name Low Profile IV Plus with Airplane Blades - 42"
Unlock Full Specs
to access all available technical data

Similar Products