Hunter Fan Company Low Profile IV Plus with Flower Blades - 42" 25703

Description
Juvenile Low Ceiling 42-Inch White Low Profile IV Plus with Purple and Pink Flower Sweet Pea Gallery Blades is perfect for the little girl that wants a room all her own. This white fan comes with 4 White blades and also 4 brightly colored flower decorated blades that are pink on one side and purple on the other. Whether she loves pink, purple or both, this fans give her the choice to mix + match as she pleases to customize her fan to go perfectly with her room. Kids Finish Sweet Pea Flower Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty
Description
Juvenile Low Ceiling 42-Inch White Low Profile IV Plus with Purple and Pink Flower Sweet Pea Gallery Blades is perfect for the little girl that wants a room all her own. This white fan comes with 4 White blades and also 4 brightly colored flower decorated blades that are pink on one side and purple on the other. Whether she loves pink, purple or both, this fans give her the choice to mix + match as she pleases to customize her fan to go perfectly with her room. Kids Finish Sweet Pea Flower Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Low Profile IV Plus with Flower Blades - 42" - 25703 - Hunter Fan Company
Memphis, TN, USA
Low Profile IV Plus with Flower Blades - 42"
25703
Low Profile IV Plus with Flower Blades - 42" 25703
Juvenile Low Ceiling 42-Inch White Low Profile IV Plus with Purple and Pink Flower Sweet Pea Gallery Blades is perfect for the little girl that wants a room all her own. This white fan comes with 4 White blades and also 4 brightly colored flower decorated blades that are pink on one side and purple on the other. Whether she loves pink, purple or both, this fans give her the choice to mix + match as she pleases to customize her fan to go perfectly with her room. Kids Finish Sweet Pea Flower Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Juvenile

Low Ceiling

42-Inch White Low Profile IV Plus with Purple and Pink Flower Sweet Pea Gallery Blades is perfect for the little girl that wants a room all her own. This white fan comes with 4 White blades and also 4 brightly colored flower decorated blades that are pink on one side and purple on the other. Whether she loves pink, purple or both, this fans give her the choice to mix + match as she pleases to customize her fan to go perfectly with her room.


  • Kids Finish
  • Sweet Pea Flower Blades Blades
  • Number of Bulbs: 2
  • Test Blade:
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Can be used with ceiling 8ft and under
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 25703
Product Name Low Profile IV Plus with Flower Blades - 42"
Unlock Full Specs
to access all available technical data

Similar Products