Hunter Fan Company Eco-Air LED fan - 52" 25120

Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Cherry / Black Blades Number of Blades: 5 CFM High: 5047 10 Year Light Kit Warranty Limited Lifetime Warranty Low Wattage LED light kit included
Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Cherry / Black Blades Number of Blades: 5 CFM High: 5047 10 Year Light Kit Warranty Limited Lifetime Warranty Low Wattage LED light kit included

Suppliers

Company
Product
Description
Supplier Links
Eco-Air LED fan - 52" - 25120 - Hunter Fan Company
Memphis, TN, USA
Eco-Air LED fan - 52"
25120
Eco-Air LED fan - 52" 25120
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Cherry / Black Blades Number of Blades: 5 CFM High: 5047 10 Year Light Kit Warranty Limited Lifetime Warranty Low Wattage LED light kit included

Casual

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Nickel Finish
  • Cherry / Black Blades
  • Number of Blades: 5
  • CFM High: 5047
  • 10 Year Light Kit Warranty
  • Limited Lifetime Warranty
  • Low Wattage LED light kit included
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 25120
Product Name Eco-Air LED fan - 52"
Unlock Full Specs
to access all available technical data

Similar Products