Hunter Fan Company Sea Air - 52" 23562

Description
Traditional Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Weathered Brick Finish Oak Plastic Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5498 RPM High: 195 ENERGY STAR® Limited Lifetime Warranty Tarnish resistant finish and hardware Wet-rated for use in convered and uncovered applications
Description
Traditional Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Weathered Brick Finish Oak Plastic Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5498 RPM High: 195 ENERGY STAR® Limited Lifetime Warranty Tarnish resistant finish and hardware Wet-rated for use in convered and uncovered applications

Suppliers

Company
Product
Description
Supplier Links
Sea Air - 52" - 23562 - Hunter Fan Company
Memphis, TN, USA
Sea Air - 52"
23562
Sea Air - 52" 23562
Traditional Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Weathered Brick Finish Oak Plastic Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5498 RPM High: 195 ENERGY STAR® Limited Lifetime Warranty Tarnish resistant finish and hardware Wet-rated for use in convered and uncovered applications

Traditional

Outdoors

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Weathered Brick Finish
  • Oak Plastic Blades
  • Motor Type: WhisperWind® Motor
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 5498
  • RPM High: 195
  • ENERGY STAR®
  • Limited Lifetime Warranty
  • Tarnish resistant finish and hardware
  • Wet-rated for use in convered and uncovered applications
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23562
Product Name Sea Air - 52"
Unlock Full Specs
to access all available technical data

Similar Products