Hunter Fan Company Low Profile III - 42" 23866

Description
Traditional Low Ceiling Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 4 1 Position Mounting 3 Speeds CFM High: 2900 RPM High: 200 Can be used with ceiling 8ft and under Limited Lifetime Warranty Mix and match interchangeable blades
Description
Traditional Low Ceiling Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 4 1 Position Mounting 3 Speeds CFM High: 2900 RPM High: 200 Can be used with ceiling 8ft and under Limited Lifetime Warranty Mix and match interchangeable blades

Suppliers

Company
Product
Description
Supplier Links
Low Profile III - 42" - 23866 - Hunter Fan Company
Memphis, TN, USA
Low Profile III - 42"
23866
Low Profile III - 42" 23866
Traditional Low Ceiling Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 4 1 Position Mounting 3 Speeds CFM High: 2900 RPM High: 200 Can be used with ceiling 8ft and under Limited Lifetime Warranty Mix and match interchangeable blades

Traditional

Low Ceiling

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • White Finish
  • White Blades
  • Motor Type: WhisperWind® Motor
  • 12° Blade pitch
  • Number of Blades: 4
  • 1 Position Mounting
  • 3 Speeds
  • CFM High: 2900
  • RPM High: 200
  • Can be used with ceiling 8ft and under
  • Limited Lifetime Warranty
  • Mix and match interchangeable blades
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23866
Product Name Low Profile III - 42"
Unlock Full Specs
to access all available technical data

Similar Products