Hunter Fan Company 1896 Art Noveau - 52" 23710

Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Burnished Brass Finish Mahogany / Dark Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Standard bulb(s) 12° Blade pitch Number of Blades: 4 3 Position Mounting 3 Speeds CFM High: 6486 Bulb Watts: 40W Limited Lifetime Warranty
Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Burnished Brass Finish Mahogany / Dark Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Standard bulb(s) 12° Blade pitch Number of Blades: 4 3 Position Mounting 3 Speeds CFM High: 6486 Bulb Watts: 40W Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
1896 Art Noveau - 52" - 23710 - Hunter Fan Company
Memphis, TN, USA
1896 Art Noveau - 52"
23710
1896 Art Noveau - 52" 23710
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Burnished Brass Finish Mahogany / Dark Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Standard bulb(s) 12° Blade pitch Number of Blades: 4 3 Position Mounting 3 Speeds CFM High: 6486 Bulb Watts: 40W Limited Lifetime Warranty

Formal

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Burnished Brass Finish
  • Mahogany / Dark Walnut Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 4 Standard bulb(s)
  • 12° Blade pitch
  • Number of Blades: 4
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 6486
  • Bulb Watts: 40W
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23710
Product Name 1896 Art Noveau - 52"
Unlock Full Specs
to access all available technical data

Similar Products