Hunter Fan Company Ashlyn - 42" 21879

Description
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Cherry / Maple Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Bulbs Included Swirled Marble glass 0.41 Amps on high speed 13° Blade pitch Number of Blades: 4 3 Position Mounting CFM High: 3350 RPM High: 206 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Mix and match interchangeable blades Nanotechnology blade coating that repels dust build up
Description
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Cherry / Maple Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Bulbs Included Swirled Marble glass 0.41 Amps on high speed 13° Blade pitch Number of Blades: 4 3 Position Mounting CFM High: 3350 RPM High: 206 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Mix and match interchangeable blades Nanotechnology blade coating that repels dust build up

Suppliers

Company
Product
Description
Supplier Links
Ashlyn - 42" - 21879 - Hunter Fan Company
Memphis, TN, USA
Ashlyn - 42"
21879
Ashlyn - 42" 21879
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Cherry / Maple Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Bulbs Included Swirled Marble glass 0.41 Amps on high speed 13° Blade pitch Number of Blades: 4 3 Position Mounting CFM High: 3350 RPM High: 206 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Mix and match interchangeable blades Nanotechnology blade coating that repels dust build up

Traditional

Small Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Nickel Finish
  • Cherry / Maple Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Bulbs Included
  • Swirled Marble glass
  • 0.41 Amps on high speed
  • 13° Blade pitch
  • Number of Blades: 4
  • 3 Position Mounting
  • CFM High: 3350
  • RPM High: 206
  • Hands Free Canopy
  • Bulb Watts: 60W
  • Light fixture included
  • Limited Lifetime Warranty
  • Mix and match interchangeable blades
  • Nanotechnology blade coating that repels dust build up
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21879
Product Name Ashlyn - 42"
Unlock Full Specs
to access all available technical data

Similar Products