Hunter Fan Company Quiet Breeze - 44" 21728

Description
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Cherry / Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Italian Amber Scavo glass Number of Blades: 5 3 Position Mounting CFM High: 3478 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty
Description
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Cherry / Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Italian Amber Scavo glass Number of Blades: 5 3 Position Mounting CFM High: 3478 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Quiet Breeze - 44" - 21728 - Hunter Fan Company
Memphis, TN, USA
Quiet Breeze - 44"
21728
Quiet Breeze - 44" 21728
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Cherry / Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Italian Amber Scavo glass Number of Blades: 5 3 Position Mounting CFM High: 3478 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Traditional

Small Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • New Bronze Finish
  • Dark Cherry / Walnut Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 3 Candelabra bulb(s)
  • Italian Amber Scavo glass
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 3478
  • Hands Free Canopy
  • Bulb Watts: 60W
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21728
Product Name Quiet Breeze - 44"
Unlock Full Specs
to access all available technical data

Similar Products