Hunter Fan Company Palermo™ - 52" 21628

Description
Contemporary Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Bronze Finish Black / Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) Number of Blades: 5 3 Position Mounting CFM High: 6707 RPM High: 187 Modified Installers Choice Canopy Bulb Watts: 22W ENERGY STAR® Light fixture included Limited Lifetime Warranty Remote control included
Description
Contemporary Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Bronze Finish Black / Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) Number of Blades: 5 3 Position Mounting CFM High: 6707 RPM High: 187 Modified Installers Choice Canopy Bulb Watts: 22W ENERGY STAR® Light fixture included Limited Lifetime Warranty Remote control included

Suppliers

Company
Product
Description
Supplier Links
Palermo™ - 52" - 21628 - Hunter Fan Company
Memphis, TN, USA
Palermo™ - 52"
21628
Palermo™ - 52" 21628
Contemporary Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Bronze Finish Black / Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) Number of Blades: 5 3 Position Mounting CFM High: 6707 RPM High: 187 Modified Installers Choice Canopy Bulb Watts: 22W ENERGY STAR® Light fixture included Limited Lifetime Warranty Remote control included

Contemporary

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Bronze Finish
  • Black / Walnut Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 1 Compact Fluorescent bulb(s)
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 6707
  • RPM High: 187
  • Modified Installers Choice Canopy
  • Bulb Watts: 22W
  • ENERGY STAR®
  • Light fixture included
  • Limited Lifetime Warranty
  • Remote control included
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21628
Product Name Palermo™ - 52"
Unlock Full Specs
to access all available technical data

Similar Products