Hunter Fan Company The Auberge - 52" 21575

Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Pewter Finish Walnut / Chestnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Standard bulb(s) Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4873 RPM High: 130 AVT Hanging System™ Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty
Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Pewter Finish Walnut / Chestnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Standard bulb(s) Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4873 RPM High: 130 AVT Hanging System™ Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
The Auberge - 52" - 21575 - Hunter Fan Company
Memphis, TN, USA
The Auberge - 52"
21575
The Auberge - 52" 21575
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Pewter Finish Walnut / Chestnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Standard bulb(s) Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4873 RPM High: 130 AVT Hanging System™ Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Formal

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Antique Pewter Finish
  • Walnut / Chestnut Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Standard bulb(s)
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 4873
  • RPM High: 130
  • AVT Hanging System™ Canopy
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21575
Product Name The Auberge - 52"
Unlock Full Specs
to access all available technical data

Similar Products