Hunter Fan Company The Greenwich® - 56" 21571

Description
Traditional Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Cocoa Finish Distressed Black Walnut / Distressed Walnut Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 5913 AVT Hanging System™ Canopy ENERGY STAR® Limited Lifetime Warranty
Description
Traditional Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Cocoa Finish Distressed Black Walnut / Distressed Walnut Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 5913 AVT Hanging System™ Canopy ENERGY STAR® Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
The Greenwich® - 56" - 21571 - Hunter Fan Company
Memphis, TN, USA
The Greenwich® - 56"
21571
The Greenwich® - 56" 21571
Traditional Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Cocoa Finish Distressed Black Walnut / Distressed Walnut Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 5913 AVT Hanging System™ Canopy ENERGY STAR® Limited Lifetime Warranty

Traditional

Great Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Cocoa Finish
  • Distressed Black Walnut / Distressed Walnut Blades
  • Motor Type: WhisperWind® Motor
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 5913
  • AVT Hanging System™ Canopy
  • ENERGY STAR®
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21571
Product Name The Greenwich® - 56"
Unlock Full Specs
to access all available technical data

Similar Products