Hunter Fan Company Low Profile Plus - 42" 23849

Description
Traditional Low Ceiling Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Provencal Gold Finish Eurasian Wood / Walnut Blades Number of Bulbs: 3 Number of Blades: 5 CFM High: 1341 Bulb Watts: 60W Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty
Description
Traditional Low Ceiling Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Provencal Gold Finish Eurasian Wood / Walnut Blades Number of Bulbs: 3 Number of Blades: 5 CFM High: 1341 Bulb Watts: 60W Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Low Profile Plus - 42" - 23849 - Hunter Fan Company
Memphis, TN, USA
Low Profile Plus - 42"
23849
Low Profile Plus - 42" 23849
Traditional Low Ceiling Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Provencal Gold Finish Eurasian Wood / Walnut Blades Number of Bulbs: 3 Number of Blades: 5 CFM High: 1341 Bulb Watts: 60W Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Traditional

Low Ceiling

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Provencal Gold Finish
  • Eurasian Wood / Walnut Blades
  • Number of Bulbs: 3
  • Number of Blades: 5
  • CFM High: 1341
  • Bulb Watts: 60W
  • Can be used with ceiling 8ft and under
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23849
Product Name Low Profile Plus - 42"
Unlock Full Specs
to access all available technical data

Similar Products