Huntec, Inc. 4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white CLM-972

Description
CLM-972 4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white Specification11 Slots for Long Cards Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX or Hot Swappable Redundant Rear & Front Panel Keyboard Connector Chassis Fans: 2 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power Drive Bays (open): 2 x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 1 x 3.5" HDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Floppy Door Dimensions: 19" (w) x 18" (d) x 7" (h)
Description
CLM-972 4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white Specification11 Slots for Long Cards Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX or Hot Swappable Redundant Rear & Front Panel Keyboard Connector Chassis Fans: 2 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power Drive Bays (open): 2 x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 1 x 3.5" HDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Floppy Door Dimensions: 19" (w) x 18" (d) x 7" (h)

Suppliers

Company
Product
Description
Supplier Links
4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white - CLM-972 - Huntec, Inc.
Chino, CA, USA
4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white
CLM-972
4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white CLM-972
CLM-972 4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white Specification11 Slots for Long Cards Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX or Hot Swappable Redundant Rear & Front Panel Keyboard Connector Chassis Fans: 2 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power Drive Bays (open): 2 x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 1 x 3.5" HDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Floppy Door Dimensions: 19" (w) x 18" (d) x 7" (h)

CLM-972 4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white Specification11 Slots for Long Cards Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX or Hot Swappable Redundant Rear & Front Panel Keyboard Connector Chassis Fans: 2 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power Drive Bays (open): 2 x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 1 x 3.5" HDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Floppy Door Dimensions: 19" (w) x 18" (d) x 7" (h)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-972
Product Name 4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white
Unlock Full Specs
to access all available technical data

Similar Products

4U 20-Slot Rackmount Chassis - IPC-623BP-1KZC - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details