Huntec, Inc. 4U Rackmount, for 14 Slots Backplane or Full Sizs ATX M/B, Black CLM-938B

Description
CLM-938B 4U Rackmount, for 14 Slots Backplane or Full Sizs ATX M/B, Black Specification14 Slots PCI/ISA Long Cards. Meets FCC Classification B & CE Approved Power Supply: PS/2 type, AT/ATX, Redundant Chassis Fans: 3 pcs 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 8 x 5.25" & 1 x 3.5" FDD Motherboard Size: 12" x 13" Max. 360 degrees swingable card clamp Removable Device Bay Cage 9 Sets Against Vibrators Dimensions: 19" (w) x 26" (d) x 7" (h)
Description
CLM-938B 4U Rackmount, for 14 Slots Backplane or Full Sizs ATX M/B, Black Specification14 Slots PCI/ISA Long Cards. Meets FCC Classification B & CE Approved Power Supply: PS/2 type, AT/ATX, Redundant Chassis Fans: 3 pcs 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 8 x 5.25" & 1 x 3.5" FDD Motherboard Size: 12" x 13" Max. 360 degrees swingable card clamp Removable Device Bay Cage 9 Sets Against Vibrators Dimensions: 19" (w) x 26" (d) x 7" (h)

Suppliers

Company
Product
Description
Supplier Links
4U Rackmount, for 14 Slots Backplane or Full Sizs ATX M/B, Black - CLM-938B - Huntec, Inc.
Chino, CA, USA
4U Rackmount, for 14 Slots Backplane or Full Sizs ATX M/B, Black
CLM-938B
4U Rackmount, for 14 Slots Backplane or Full Sizs ATX M/B, Black CLM-938B
CLM-938B 4U Rackmount, for 14 Slots Backplane or Full Sizs ATX M/B, Black Specification14 Slots PCI/ISA Long Cards. Meets FCC Classification B & CE Approved Power Supply: PS/2 type, AT/ATX, Redundant Chassis Fans: 3 pcs 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 8 x 5.25" & 1 x 3.5" FDD Motherboard Size: 12" x 13" Max. 360 degrees swingable card clamp Removable Device Bay Cage 9 Sets Against Vibrators Dimensions: 19" (w) x 26" (d) x 7" (h)

CLM-938B 4U Rackmount, for 14 Slots Backplane or Full Sizs ATX M/B, Black Specification14 Slots PCI/ISA Long Cards. Meets FCC Classification B & CE Approved Power Supply: PS/2 type, AT/ATX, Redundant Chassis Fans: 3 pcs 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 8 x 5.25" & 1 x 3.5" FDD Motherboard Size: 12" x 13" Max. 360 degrees swingable card clamp Removable Device Bay Cage 9 Sets Against Vibrators Dimensions: 19" (w) x 26" (d) x 7" (h)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-938B
Product Name 4U Rackmount, for 14 Slots Backplane or Full Sizs ATX M/B, Black
Unlock Full Specs
to access all available technical data

Similar Products

Quiet 4U Rackmount Chassis with Dual Hot-Swap SATA HDD Trays - ACP-4320BP-00C - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details