Huntec, Inc. 4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white CLM-970

Description
CLM-970 4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white SpecificationCould fits 10 full-length Cards Front USB available (option) Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX, Hot Swappable Redundant Chassis Fans: 1 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 3 x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 2 x 3.5" HDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Changeable Rear Panel Dimensions: 19" (w) x 18" (d) x 7" (h)
Description
CLM-970 4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white SpecificationCould fits 10 full-length Cards Front USB available (option) Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX, Hot Swappable Redundant Chassis Fans: 1 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 3 x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 2 x 3.5" HDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Changeable Rear Panel Dimensions: 19" (w) x 18" (d) x 7" (h)

Suppliers

Company
Product
Description
Supplier Links
4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white - CLM-970 - Huntec, Inc.
Chino, CA, USA
4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white
CLM-970
4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white CLM-970
CLM-970 4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white SpecificationCould fits 10 full-length Cards Front USB available (option) Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX, Hot Swappable Redundant Chassis Fans: 1 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 3 x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 2 x 3.5" HDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Changeable Rear Panel Dimensions: 19" (w) x 18" (d) x 7" (h)

CLM-970 4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white SpecificationCould fits 10 full-length Cards Front USB available (option) Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX, Hot Swappable Redundant Chassis Fans: 1 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 3 x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 2 x 3.5" HDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Changeable Rear Panel Dimensions: 19" (w) x 18" (d) x 7" (h)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-970
Product Name 4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white
Unlock Full Specs
to access all available technical data

Similar Products

4U Rackmount Chassis for Full-size SHB/SBC or ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays - ACP-4340BP-50B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details