Huntec, Inc. 4U Rackmount Chassis for 14 Slots Backplane & ATX/AT Motherboard CLM-971

Description
CLM-971 4U Rackmount Chassis for 14 Slots Backplane & ATX/AT Motherboard Specification10 Slots for Long Cards Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX Front Panel Keyboard Connector Chassis Fans: 1 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 1 x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 3 x 3.5" HDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 8 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Sliding Rail Mounting Holes Dimensions: 19" (w) x 18" (d) x 7" (h)
Description
CLM-971 4U Rackmount Chassis for 14 Slots Backplane & ATX/AT Motherboard Specification10 Slots for Long Cards Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX Front Panel Keyboard Connector Chassis Fans: 1 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 1 x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 3 x 3.5" HDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 8 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Sliding Rail Mounting Holes Dimensions: 19" (w) x 18" (d) x 7" (h)

Suppliers

Company
Product
Description
Supplier Links
4U Rackmount Chassis for 14 Slots Backplane & ATX/AT Motherboard - CLM-971 - Huntec, Inc.
Chino, CA, USA
4U Rackmount Chassis for 14 Slots Backplane & ATX/AT Motherboard
CLM-971
4U Rackmount Chassis for 14 Slots Backplane & ATX/AT Motherboard CLM-971
CLM-971 4U Rackmount Chassis for 14 Slots Backplane & ATX/AT Motherboard Specification10 Slots for Long Cards Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX Front Panel Keyboard Connector Chassis Fans: 1 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 1 x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 3 x 3.5" HDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 8 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Sliding Rail Mounting Holes Dimensions: 19" (w) x 18" (d) x 7" (h)

CLM-971 4U Rackmount Chassis for 14 Slots Backplane & ATX/AT Motherboard Specification10 Slots for Long Cards Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX Front Panel Keyboard Connector Chassis Fans: 1 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 1 x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 3 x 3.5" HDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 8 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Sliding Rail Mounting Holes Dimensions: 19" (w) x 18" (d) x 7" (h)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-971
Product Name 4U Rackmount Chassis for 14 Slots Backplane & ATX/AT Motherboard
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
2U Enclosure - RMS2U19-ATX - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX; Extended ATX
View Details