Huntec, Inc. 1U Rackmount for ATX, White color, $50.00 CLM-909

Description
CLM-909 1U Rackmount for ATX, White color, $50.00 Specification1 PCI Slot riser Card (ATX M/B Slot #6) Meets FCC Classification B & CE Approved Power Supply: ATX 150W-350W Chassis Fans: 3 pcs 40x40x10mm (ball bearing) Motherboard Size: ATX or Micro ATX Switch On/Off: Reset & power Drive Bays (open): 1 x 5.25" & 1 x 3.5" Drive Bays (hidden): 1 x 3.5" Removable Device Bay Cage Lockable Front Door Dimensions: 19" (w) x 20" (d) x 1.75" (h) Shipping Dimension: 1 pc/ctn/2.0 cu. ft. Weight: 7 Kgs (N.W.); 9.5 Kgs (G.W.)
Description
CLM-909 1U Rackmount for ATX, White color, $50.00 Specification1 PCI Slot riser Card (ATX M/B Slot #6) Meets FCC Classification B & CE Approved Power Supply: ATX 150W-350W Chassis Fans: 3 pcs 40x40x10mm (ball bearing) Motherboard Size: ATX or Micro ATX Switch On/Off: Reset & power Drive Bays (open): 1 x 5.25" & 1 x 3.5" Drive Bays (hidden): 1 x 3.5" Removable Device Bay Cage Lockable Front Door Dimensions: 19" (w) x 20" (d) x 1.75" (h) Shipping Dimension: 1 pc/ctn/2.0 cu. ft. Weight: 7 Kgs (N.W.); 9.5 Kgs (G.W.)

Suppliers

Company
Product
Description
Supplier Links
1U Rackmount for ATX, White color, $50.00 - CLM-909 - Huntec, Inc.
Chino, CA, USA
1U Rackmount for ATX, White color, $50.00
CLM-909
1U Rackmount for ATX, White color, $50.00 CLM-909
CLM-909 1U Rackmount for ATX, White color, $50.00 Specification1 PCI Slot riser Card (ATX M/B Slot #6) Meets FCC Classification B & CE Approved Power Supply: ATX 150W-350W Chassis Fans: 3 pcs 40x40x10mm (ball bearing) Motherboard Size: ATX or Micro ATX Switch On/Off: Reset & power Drive Bays (open): 1 x 5.25" & 1 x 3.5" Drive Bays (hidden): 1 x 3.5" Removable Device Bay Cage Lockable Front Door Dimensions: 19" (w) x 20" (d) x 1.75" (h) Shipping Dimension: 1 pc/ctn/2.0 cu. ft. Weight: 7 Kgs (N.W.); 9.5 Kgs (G.W.)

CLM-909 1U Rackmount for ATX, White color, $50.00 Specification1 PCI Slot riser Card (ATX M/B Slot #6) Meets FCC Classification B & CE Approved Power Supply: ATX 150W-350W Chassis Fans: 3 pcs 40x40x10mm (ball bearing) Motherboard Size: ATX or Micro ATX Switch On/Off: Reset & power Drive Bays (open): 1 x 5.25" & 1 x 3.5" Drive Bays (hidden): 1 x 3.5" Removable Device Bay Cage Lockable Front Door Dimensions: 19" (w) x 20" (d) x 1.75" (h) Shipping Dimension: 1 pc/ctn/2.0 cu. ft. Weight: 7 Kgs (N.W.); 9.5 Kgs (G.W.)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-909
Product Name 1U Rackmount for ATX, White color, $50.00
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details