Huntec, Inc. 4U Rackmount, for 14 Slots Backplane or ATX M/B, black only CLM-937B

Description
CLM-937B 4U Rackmount, for 14 Slots Backplane or ATX M/B, black only Specification14 Slots PCI/ISA Long Cards. Meets FCC Classification B & CE Approved Power Supply: PS/2 type, AT/ATX, Mini Redundant Power Supply in the Front Chassis Fans: 3 pcs 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 6 x 5.25" & 1 x 3.5" FDD Motherboard Size: 12" x 13" Max. 360 degrees swingable card clamp Removable Device Bay Cage 8 Sets Against Vibrators Dimensions: 19" (w) x 26" (d) x 7" (h)
Description
CLM-937B 4U Rackmount, for 14 Slots Backplane or ATX M/B, black only Specification14 Slots PCI/ISA Long Cards. Meets FCC Classification B & CE Approved Power Supply: PS/2 type, AT/ATX, Mini Redundant Power Supply in the Front Chassis Fans: 3 pcs 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 6 x 5.25" & 1 x 3.5" FDD Motherboard Size: 12" x 13" Max. 360 degrees swingable card clamp Removable Device Bay Cage 8 Sets Against Vibrators Dimensions: 19" (w) x 26" (d) x 7" (h)

Suppliers

Company
Product
Description
Supplier Links
4U Rackmount, for 14 Slots Backplane or ATX M/B, black only - CLM-937B - Huntec, Inc.
Chino, CA, USA
4U Rackmount, for 14 Slots Backplane or ATX M/B, black only
CLM-937B
4U Rackmount, for 14 Slots Backplane or ATX M/B, black only CLM-937B
CLM-937B 4U Rackmount, for 14 Slots Backplane or ATX M/B, black only Specification14 Slots PCI/ISA Long Cards. Meets FCC Classification B & CE Approved Power Supply: PS/2 type, AT/ATX, Mini Redundant Power Supply in the Front Chassis Fans: 3 pcs 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 6 x 5.25" & 1 x 3.5" FDD Motherboard Size: 12" x 13" Max. 360 degrees swingable card clamp Removable Device Bay Cage 8 Sets Against Vibrators Dimensions: 19" (w) x 26" (d) x 7" (h)

CLM-937B 4U Rackmount, for 14 Slots Backplane or ATX M/B, black only Specification14 Slots PCI/ISA Long Cards. Meets FCC Classification B & CE Approved Power Supply: PS/2 type, AT/ATX, Mini Redundant Power Supply in the Front Chassis Fans: 3 pcs 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 6 x 5.25" & 1 x 3.5" FDD Motherboard Size: 12" x 13" Max. 360 degrees swingable card clamp Removable Device Bay Cage 8 Sets Against Vibrators Dimensions: 19" (w) x 26" (d) x 7" (h)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-937B
Product Name 4U Rackmount, for 14 Slots Backplane or ATX M/B, black only
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details