Huntec, Inc. 4U Ultra 320 SCA HDD Backplane for ATX HDD storage Chassis CLM-7403

Description
CLM-7403 4U Ultra 320 SCA HDD Backplane for ATX HDD storage Chassis SpecificationMateria l: Aluminum Meets F.C.C.Class B & CE Power supply: A.Redundant ATX 1.MR3-6460P 450W+150W 2.EPRP-3250 2x500W 3.EPRP-3300 2x600W 4.EPS Version as request B.Single ATX 1.MA500-VA 500W 2.MA600-VA 600W 3.EPRP-500 500W 4.EPS Version as request. Backplane: SCSI 80PINS "SCAM" Compliant support SE/LVD & (SPI-4) Ultra 320 system, Transfer rate up to 320 MB/SEC(15 slots in one board design) Functions: HDD Temperature Sensor, Fan Sensor Reset switch, HDD LED Indication control in Buzzer voltage. Mainboard: Supply version SSI EEB V3.0 extened Max to 12"x13" Fans: 1. 3 pcs x120x120x25mm(High rotation) Rated Speed: 2500 RPM â¡ã€ 10% Air-flow: 98.6 CFMx3 2. 2 pcs x60x60x15mm(High rotation) Rated Speed: 4700 RPM â¡ã€ 10% Air-flow: 20.0 CFMx2 Indicators: 20 LEDS ,for 16 Disk Drive status, 1xFan activity fault, 1 Operation Temperature, Power ON/OFF , Redundant power fault.. Device Bays: 1. 1 Slim CD-ROM & 1Slim FDD 2. 15x1" Hotswappable SCA2 80PINS HDD trays(Horizontial) , Lockable Switchs: Power ON/OFF, System Reset ON/OFF & Buzzer Reset(Fan/Temperatur e) Hold-down card Bar: Two Extruded Aluminum round shaft bars fixed 3 sizes of adjustable pressing clamps, patent pended. Temperature: 0C(32F)~35C(122F) Assembly parts Included Dimension: (W)424x(H)177x(D)660 mm or (W)19"x(H)6.96"x(D)2 6" Weight: N.W: 18kgs, G.W: 22.5kgs Shipping Dimension: Double package 1 pc/CTN/7.86 cuft(342x835x608mm) Finished: Anodized shiny sliver or Front panel in RAL9011(Black) as request
Description
CLM-7403 4U Ultra 320 SCA HDD Backplane for ATX HDD storage Chassis SpecificationMateria l: Aluminum Meets F.C.C.Class B & CE Power supply: A.Redundant ATX 1.MR3-6460P 450W+150W 2.EPRP-3250 2x500W 3.EPRP-3300 2x600W 4.EPS Version as request B.Single ATX 1.MA500-VA 500W 2.MA600-VA 600W 3.EPRP-500 500W 4.EPS Version as request. Backplane: SCSI 80PINS "SCAM" Compliant support SE/LVD & (SPI-4) Ultra 320 system, Transfer rate up to 320 MB/SEC(15 slots in one board design) Functions: HDD Temperature Sensor, Fan Sensor Reset switch, HDD LED Indication control in Buzzer voltage. Mainboard: Supply version SSI EEB V3.0 extened Max to 12"x13" Fans: 1. 3 pcs x120x120x25mm(High rotation) Rated Speed: 2500 RPM â¡ã€ 10% Air-flow: 98.6 CFMx3 2. 2 pcs x60x60x15mm(High rotation) Rated Speed: 4700 RPM â¡ã€ 10% Air-flow: 20.0 CFMx2 Indicators: 20 LEDS ,for 16 Disk Drive status, 1xFan activity fault, 1 Operation Temperature, Power ON/OFF , Redundant power fault.. Device Bays: 1. 1 Slim CD-ROM & 1Slim FDD 2. 15x1" Hotswappable SCA2 80PINS HDD trays(Horizontial) , Lockable Switchs: Power ON/OFF, System Reset ON/OFF & Buzzer Reset(Fan/Temperatur e) Hold-down card Bar: Two Extruded Aluminum round shaft bars fixed 3 sizes of adjustable pressing clamps, patent pended. Temperature: 0C(32F)~35C(122F) Assembly parts Included Dimension: (W)424x(H)177x(D)660 mm or (W)19"x(H)6.96"x(D)2 6" Weight: N.W: 18kgs, G.W: 22.5kgs Shipping Dimension: Double package 1 pc/CTN/7.86 cuft(342x835x608mm) Finished: Anodized shiny sliver or Front panel in RAL9011(Black) as request

Suppliers

Company
Product
Description
Supplier Links
4U Ultra 320 SCA HDD Backplane for ATX HDD storage Chassis - CLM-7403 - Huntec, Inc.
Chino, CA, USA
4U Ultra 320 SCA HDD Backplane for ATX HDD storage Chassis
CLM-7403
4U Ultra 320 SCA HDD Backplane for ATX HDD storage Chassis CLM-7403
CLM-7403 4U Ultra 320 SCA HDD Backplane for ATX HDD storage Chassis SpecificationMateria l: Aluminum Meets F.C.C.Class B & CE Power supply: A.Redundant ATX 1.MR3-6460P 450W+150W 2.EPRP-3250 2x500W 3.EPRP-3300 2x600W 4.EPS Version as request B.Single ATX 1.MA500-VA 500W 2.MA600-VA 600W 3.EPRP-500 500W 4.EPS Version as request. Backplane: SCSI 80PINS "SCAM" Compliant support SE/LVD & (SPI-4) Ultra 320 system, Transfer rate up to 320 MB/SEC(15 slots in one board design) Functions: HDD Temperature Sensor, Fan Sensor Reset switch, HDD LED Indication control in Buzzer voltage. Mainboard: Supply version SSI EEB V3.0 extened Max to 12"x13" Fans: 1. 3 pcs x120x120x25mm(High rotation) Rated Speed: 2500 RPM â¡ã€ 10% Air-flow: 98.6 CFMx3 2. 2 pcs x60x60x15mm(High rotation) Rated Speed: 4700 RPM â¡ã€ 10% Air-flow: 20.0 CFMx2 Indicators: 20 LEDS ,for 16 Disk Drive status, 1xFan activity fault, 1 Operation Temperature, Power ON/OFF , Redundant power fault.. Device Bays: 1. 1 Slim CD-ROM & 1Slim FDD 2. 15x1" Hotswappable SCA2 80PINS HDD trays(Horizontial) , Lockable Switchs: Power ON/OFF, System Reset ON/OFF & Buzzer Reset(Fan/Temperatur e) Hold-down card Bar: Two Extruded Aluminum round shaft bars fixed 3 sizes of adjustable pressing clamps, patent pended. Temperature: 0C(32F)~35C(122F) Assembly parts Included Dimension: (W)424x(H)177x(D)660 mm or (W)19"x(H)6.96"x(D)2 6" Weight: N.W: 18kgs, G.W: 22.5kgs Shipping Dimension: Double package 1 pc/CTN/7.86 cuft(342x835x608mm) Finished: Anodized shiny sliver or Front panel in RAL9011(Black) as request

CLM-7403 4U Ultra 320 SCA HDD Backplane for ATX HDD storage Chassis SpecificationMaterial: Aluminum Meets F.C.C.Class B & CE Power supply: A.Redundant ATX 1.MR3-6460P 450W+150W 2.EPRP-3250 2x500W 3.EPRP-3300 2x600W 4.EPS Version as request B.Single ATX 1.MA500-VA 500W 2.MA600-VA 600W 3.EPRP-500 500W 4.EPS Version as request. Backplane: SCSI 80PINS "SCAM" Compliant support SE/LVD & (SPI-4) Ultra 320 system, Transfer rate up to 320 MB/SEC(15 slots in one board design) Functions: HDD Temperature Sensor, Fan Sensor Reset switch, HDD LED Indication control in Buzzer voltage. Mainboard: Supply version SSI EEB V3.0 extened Max to 12"x13" Fans: 1. 3 pcs x120x120x25mm(High rotation) Rated Speed: 2500 RPM ¡À 10% Air-flow: 98.6 CFMx3 2. 2 pcs x60x60x15mm(High rotation) Rated Speed: 4700 RPM ¡À 10% Air-flow: 20.0 CFMx2 Indicators: 20 LEDS ,for 16 Disk Drive status, 1xFan activity fault, 1 Operation Temperature, Power ON/OFF , Redundant power fault.. Device Bays: 1. 1 Slim CD-ROM & 1Slim FDD 2. 15x1" Hotswappable SCA2 80PINS HDD trays(Horizontial) , Lockable Switchs: Power ON/OFF, System Reset ON/OFF & Buzzer Reset(Fan/Temperature) Hold-down card Bar: Two Extruded Aluminum round shaft bars fixed 3 sizes of adjustable pressing clamps, patent pended. Temperature: 0C(32F)~35C(122F) Assembly parts Included Dimension: (W)424x(H)177x(D)660 mm or (W)19"x(H)6.96"x(D)26" Weight: N.W: 18kgs, G.W: 22.5kgs Shipping Dimension: Double package 1 pc/CTN/7.86 cuft(342x835x608mm) Finished: Anodized shiny sliver or Front panel in RAL9011(Black) as request

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-7403
Product Name 4U Ultra 320 SCA HDD Backplane for ATX HDD storage Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mini-ITX chassis with one low profile expansion slot - AIMB-B2000-00YE - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Height 3.86 inch (98 mm)
View Details