Huntec, Inc. Wallmount Chassis for 8 Slots Backplane or AT Motherboard CLM-908

Description
CLM-908 Wallmount Chassis for 8 Slots Backplane or AT Motherboard SpecificationFor 8 Slots ISA/PCI Backplane or AT Motherboard 3-Size Adjustable Rubber Buffers for Cards Meets FCC Classification B & CE Approved Power Supply: AT Type Power Supply Chassis Fans: 2 pcs Removable 92x92mm (ball bearing) Switch On/Off: Power On/Off & Reset Switch on Front Panel Drive Bays (open): 1 x 5.25" and 1 x 3.5" Device Bays Drive Bays (Hidden): 1 x 3.5" Device Bay Lockable Air-Vent Front Door Washable Air Filter Removable Device Bay Cage 4 Sets Against Vibrators Dimensions: 250mm (w) x 415mm (d) x 285mm (h) Shipping Dimension: 1 pc/ctn/ 2.0 cu. ft. Weight: 8.0 Kgs (N.W.); 9.5 Kgs (G.W.)
Description
CLM-908 Wallmount Chassis for 8 Slots Backplane or AT Motherboard SpecificationFor 8 Slots ISA/PCI Backplane or AT Motherboard 3-Size Adjustable Rubber Buffers for Cards Meets FCC Classification B & CE Approved Power Supply: AT Type Power Supply Chassis Fans: 2 pcs Removable 92x92mm (ball bearing) Switch On/Off: Power On/Off & Reset Switch on Front Panel Drive Bays (open): 1 x 5.25" and 1 x 3.5" Device Bays Drive Bays (Hidden): 1 x 3.5" Device Bay Lockable Air-Vent Front Door Washable Air Filter Removable Device Bay Cage 4 Sets Against Vibrators Dimensions: 250mm (w) x 415mm (d) x 285mm (h) Shipping Dimension: 1 pc/ctn/ 2.0 cu. ft. Weight: 8.0 Kgs (N.W.); 9.5 Kgs (G.W.)

Suppliers

Company
Product
Description
Supplier Links
Wallmount Chassis for 8 Slots Backplane or AT Motherboard - CLM-908 - Huntec, Inc.
Chino, CA, USA
Wallmount Chassis for 8 Slots Backplane or AT Motherboard
CLM-908
Wallmount Chassis for 8 Slots Backplane or AT Motherboard CLM-908
CLM-908 Wallmount Chassis for 8 Slots Backplane or AT Motherboard SpecificationFor 8 Slots ISA/PCI Backplane or AT Motherboard 3-Size Adjustable Rubber Buffers for Cards Meets FCC Classification B & CE Approved Power Supply: AT Type Power Supply Chassis Fans: 2 pcs Removable 92x92mm (ball bearing) Switch On/Off: Power On/Off & Reset Switch on Front Panel Drive Bays (open): 1 x 5.25" and 1 x 3.5" Device Bays Drive Bays (Hidden): 1 x 3.5" Device Bay Lockable Air-Vent Front Door Washable Air Filter Removable Device Bay Cage 4 Sets Against Vibrators Dimensions: 250mm (w) x 415mm (d) x 285mm (h) Shipping Dimension: 1 pc/ctn/ 2.0 cu. ft. Weight: 8.0 Kgs (N.W.); 9.5 Kgs (G.W.)

CLM-908 Wallmount Chassis for 8 Slots Backplane or AT Motherboard SpecificationFor 8 Slots ISA/PCI Backplane or AT Motherboard 3-Size Adjustable Rubber Buffers for Cards Meets FCC Classification B & CE Approved Power Supply: AT Type Power Supply Chassis Fans: 2 pcs Removable 92x92mm (ball bearing) Switch On/Off: Power On/Off & Reset Switch on Front Panel Drive Bays (open): 1 x 5.25" and 1 x 3.5" Device Bays Drive Bays (Hidden): 1 x 3.5" Device Bay Lockable Air-Vent Front Door Washable Air Filter Removable Device Bay Cage 4 Sets Against Vibrators Dimensions: 250mm (w) x 415mm (d) x 285mm (h) Shipping Dimension: 1 pc/ctn/ 2.0 cu. ft. Weight: 8.0 Kgs (N.W.); 9.5 Kgs (G.W.)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-908
Product Name Wallmount Chassis for 8 Slots Backplane or AT Motherboard
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
4U Rackmount Chassis with High Wattage Power Supply -  - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
View Details