Huntec, Inc. CLM-690 for ATX motherboard CLM-690

Description
CLM-690 CLM-690 for ATX motherboard SpecificationChassis : Whole metal construction Fit regular size ATX M/B 2 x 5.25" and 1 x 3.5" opening bays 2 x 3.5" HDD internal Regular PS2 form factory power supply 1 x 12 cm fan in the front, 2 x 8 cm in the rear Front vented w/filter Lockable front access device Dimensions:12.5"(d) x 13.5"(w) x 10.75"(h) Wallmount housing: Cable entry at top and bottom w/brush Sliding rails installed Security lock to locking chassis and housing 360 degrees swingable for maintenance Dimensions(complete solution):16.37"(d) x 13.63"(w) x 13.5"(h)
Description
CLM-690 CLM-690 for ATX motherboard SpecificationChassis : Whole metal construction Fit regular size ATX M/B 2 x 5.25" and 1 x 3.5" opening bays 2 x 3.5" HDD internal Regular PS2 form factory power supply 1 x 12 cm fan in the front, 2 x 8 cm in the rear Front vented w/filter Lockable front access device Dimensions:12.5"(d) x 13.5"(w) x 10.75"(h) Wallmount housing: Cable entry at top and bottom w/brush Sliding rails installed Security lock to locking chassis and housing 360 degrees swingable for maintenance Dimensions(complete solution):16.37"(d) x 13.63"(w) x 13.5"(h)

Suppliers

Company
Product
Description
Supplier Links
CLM-690 for ATX motherboard - CLM-690 - Huntec, Inc.
Chino, CA, USA
CLM-690 for ATX motherboard
CLM-690
CLM-690 for ATX motherboard CLM-690
CLM-690 CLM-690 for ATX motherboard SpecificationChassis : Whole metal construction Fit regular size ATX M/B 2 x 5.25" and 1 x 3.5" opening bays 2 x 3.5" HDD internal Regular PS2 form factory power supply 1 x 12 cm fan in the front, 2 x 8 cm in the rear Front vented w/filter Lockable front access device Dimensions:12.5"(d) x 13.5"(w) x 10.75"(h) Wallmount housing: Cable entry at top and bottom w/brush Sliding rails installed Security lock to locking chassis and housing 360 degrees swingable for maintenance Dimensions(complete solution):16.37"(d) x 13.63"(w) x 13.5"(h)

CLM-690 CLM-690 for ATX motherboard SpecificationChassis: Whole metal construction Fit regular size ATX M/B 2 x 5.25" and 1 x 3.5" opening bays 2 x 3.5" HDD internal Regular PS2 form factory power supply 1 x 12 cm fan in the front, 2 x 8 cm in the rear Front vented w/filter Lockable front access device Dimensions:12.5"(d) x 13.5"(w) x 10.75"(h) Wallmount housing: Cable entry at top and bottom w/brush Sliding rails installed Security lock to locking chassis and housing 360 degrees swingable for maintenance Dimensions(complete solution):16.37"(d) x 13.63"(w) x 13.5"(h)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-690
Product Name CLM-690 for ATX motherboard
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Mini-ITX chassis with one low profile expansion slot - EPC-B2000-A030 - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Height 3.86 inch (98 mm)
View Details