UDX1289 -- PRE-CONFIGURED PATCH PANEL
Hubbell Incorporated
Pre-Configured Patch Panel
UDX1289
Description
UNLOADED TYPE
16 GAUGE COLD ROLLED STEEL MATERIAL
10 INCH W SIZE
BLACK COLOR
UL, CUL APPROVAL
89 DEGREE BRACKET MOUNTING
12 PORT(S)
Description
UNLOADED TYPE
16 GAUGE COLD ROLLED STEEL MATERIAL
10 INCH W SIZE
BLACK COLOR
UL, CUL APPROVAL
89 DEGREE BRACKET MOUNTING
12 PORT(S)
Datasheet
Suppliers
UNLOADED TYPE
16 GAUGE COLD ROLLED STEEL MATERIAL
10 INCH W SIZE
BLACK COLOR
UL, CUL APPROVAL
89 DEGREE BRACKET MOUNTING
12 PORT(S)
- UNLOADED TYPE
- 16 GAUGE COLD ROLLED STEEL MATERIAL
- 10 INCH W SIZE
- BLACK COLOR
- UL, CUL APPROVAL
- 89 DEGREE BRACKET MOUNTING
- 12 PORT(S)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Patch Panels |
|
Product Number
|
UDX1289 |
|
Product Name
|
Pre-Configured Patch Panel |
|
Ports
|
12
|
Unlock Full Specs
to access all available technical data
Similar Products
Port Type
RJ Type (Modular) Connector
Ports
24
Height in U
1
View Details
Port Type
RJ Type (Modular) Connector
Ports
12
Cable Specifications
Category 6
View Details