Hubbell Incorporated Fiber Optic Patch Panel FSPSCA6

Description
LOADED TYPE ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE GREEN COLOR SC/APC SIMPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet
Description
LOADED TYPE ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE GREEN COLOR SC/APC SIMPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPSCA6 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPSCA6
Fiber Optic Patch Panel FSPSCA6
LOADED TYPE ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE GREEN COLOR SC/APC SIMPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
  • LOADED TYPE
  • ZIRCONIA CERAMIC MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • GREEN COLOR
  • SC/APC SIMPLEX CONNECTOR TYPE
  • 6 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPSCA6
Product Name Fiber Optic Patch Panel
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Fiber Optic Patch Panel - FPR024STX - Hubbell Incorporated
Specs
Port Type ST Connector
Height in U 1
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details