MilesTek Corporation ELBOW COVER 1" BEND 3/4 " OFFICE WHITE 60-20351

Description
Elbow Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. Office White.
Description
Elbow Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. Office White.

Suppliers

Company
Product
Description
Supplier Links
ELBOW COVER 1
Denton, TX, United States
ELBOW COVER 1" BEND 3/4 " OFFICE WHITE
60-20351
ELBOW COVER 1" BEND 3/4 " OFFICE WHITE 60-20351
Elbow Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. Office White.

Elbow Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. Office White.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20351
Product Name ELBOW COVER 1" BEND 3/4 " OFFICE WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST274 - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 6"; Other Length; (6 in)
View Details
Wireway Straight Section - S101048NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 48"
View Details
Raceway 6000 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Steel
Cover Style Snap-on
View Details