Wiegmann Wireway Elbow SSJWL906

Description
" 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 90 DEG BEND ANGLE WIEGMANN. BRAND WITH 1 SET GASKET, SCREW HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SSJWL MODEL "
Datasheet
Description
" 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 90 DEG BEND ANGLE WIEGMANN. BRAND WITH 1 SET GASKET, SCREW HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SSJWL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - SSJWL906 - Wiegmann
Freeburg, IL, USA
Wireway Elbow
SSJWL906
Wireway Elbow SSJWL906
" 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 90 DEG BEND ANGLE WIEGMANN. BRAND WITH 1 SET GASKET, SCREW HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SSJWL MODEL "

"

  • 14 GAUGE 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED FINISH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • NEMA 12 ENCLOSURE
  • HINGED COVER TYPE
  • 90 DEG BEND ANGLE
  • WIEGMANN. BRAND
  • WITH 1 SET GASKET, SCREW
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SSJWL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number SSJWL906
Product Name Wireway Elbow
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486E12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 12"; Other Length; (12 in)
View Details
Wireway Straight Section - F44W48FG - Pentair, Inc.
Specs
Style Feed Through Wireway
Material Fiberglass
Straight Section Length 48"
View Details
Wireway Straight Section - LJW410 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 120"
View Details