Wiegmann Wireway Straight Section LJW410

Description
" LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 120 INCH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, QUICK RELEASE CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE STEEL LJW MODEL "
Datasheet
Description
" LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 120 INCH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, QUICK RELEASE CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE STEEL LJW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - LJW410 - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
LJW410
Wireway Straight Section LJW410
" LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 120 INCH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, QUICK RELEASE CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE STEEL LJW MODEL "

"

  • LAY-IN TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 120 INCH
  • 4 INCH
  • 4 INCH
  • UL 870, CSA APPROVAL
  • NEMA 12 ENCLOSURE
  • HINGED, QUICK RELEASE CLAMP COVER TYPE
  • NO KNOCKOUT(S)
  • END FLANGE MATERIAL 10 GAUGE STEEL
  • LJW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number LJW410
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485DK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Lay-In Wireway
Nominal Cross Section 6"x6"
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Raceway Large Capacity 5400 Series -  - Legrand
Specs
Style Feed Through Wireway
Material PVC
Cover Style Snap-on
View Details
Wireway Straight Section - S6660NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 60"
View Details