MilesTek Corporation INTERNAL COVER 1" BEND 1 1/4" WHITE 60-20240

Description
Internal Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. White.
Description
Internal Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. White.

Suppliers

Company
Product
Description
Supplier Links
INTERNAL COVER 1
Denton, TX, United States
INTERNAL COVER 1" BEND 1 1/4" WHITE
60-20240
INTERNAL COVER 1" BEND 1 1/4" WHITE 60-20240
Internal Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. White.

Internal Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. White.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20240
Product Name INTERNAL COVER 1" BEND 1 1/4" WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487EFFSS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Straight Section Length Other Length; (8 in)
View Details
Wireway Straight Section - F66T118GV - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 18"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details