Wiegmann Wireway Elbow SSJWL454

Description
" 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE WIEGMANN. BRAND WITH 1 SET GASKET, SCREW HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SSJWL MODEL "
Datasheet
Description
" 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE WIEGMANN. BRAND WITH 1 SET GASKET, SCREW HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SSJWL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - SSJWL454 - Wiegmann
Freeburg, IL, USA
Wireway Elbow
SSJWL454
Wireway Elbow SSJWL454
" 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE WIEGMANN. BRAND WITH 1 SET GASKET, SCREW HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SSJWL MODEL "

"

  • 14 GAUGE 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED FINISH
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • NEMA 12 ENCLOSURE
  • HINGED COVER TYPE
  • 45 DEG BEND ANGLE
  • WIEGMANN. BRAND
  • WITH 1 SET GASKET, SCREW
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SSJWL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number SSJWL454
Product Name Wireway Elbow
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486D18SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 18"; Other Length; (18 in)
View Details
Wireway Straight Section - LJW1262 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 24"
View Details
Raceway 300 Series -  - Legrand
Specs
Style Lay-In Wireway
Material PVC
Cover Style Snap-on
View Details