Wiegmann Wireway Straight Section LJW1262

Description
" LAY IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 24 INCH 24 LENGTH IN INCH 12 INCH 12 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 2 LENGTH IN FT UL 870 APPROVAL NEMA 12 ENCLOSURE CLAMP, HINGED COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND FLANGE MATERIAL 10 GAUGE STEEL HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN LJW MODEL "
Datasheet
Description
" LAY IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 24 INCH 24 LENGTH IN INCH 12 INCH 12 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 2 LENGTH IN FT UL 870 APPROVAL NEMA 12 ENCLOSURE CLAMP, HINGED COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND FLANGE MATERIAL 10 GAUGE STEEL HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN LJW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - LJW1262 - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
LJW1262
Wireway Straight Section LJW1262
" LAY IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 24 INCH 24 LENGTH IN INCH 12 INCH 12 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 2 LENGTH IN FT UL 870 APPROVAL NEMA 12 ENCLOSURE CLAMP, HINGED COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND FLANGE MATERIAL 10 GAUGE STEEL HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN LJW MODEL "

"

  • LAY IN TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH
  • 24 INCH
  • 24 LENGTH IN INCH
  • 12 INCH
  • 12 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 2 LENGTH IN FT
  • UL 870 APPROVAL
  • NEMA 12 ENCLOSURE
  • CLAMP, HINGED COVER TYPE
  • NO KNOCKOUT(S)
  • WIEGMANN. BRAND
  • FLANGE MATERIAL 10 GAUGE STEEL
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • LJW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number LJW1262
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486E36 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Wireway Straight Section - HS664NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 48"
View Details
Raceway Eclipse PN Series -  - Legrand
Specs
Style Lay-In Wireway
Material PVC
Cover Style Hinged; Snap-on
View Details