CLOSED MESH SINGLE WEAVE TYPE
8 INCH EYE LENGTH
27 INCH MESH LENGTH
27 MESH LENGTH IN INCH
3.5 TO 3.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
4900 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
CLOSED MESH SINGLE WEAVE TYPE
8 INCH EYE LENGTH
27 INCH MESH LENGTH
27 MESH LENGTH IN INCH
3.5 TO 3.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
4900 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
CLOSED MESH SINGLE WEAVE TYPE
8 INCH EYE LENGTH
27 INCH MESH LENGTH
27 MESH LENGTH IN INCH
3.5 TO 3.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
4900 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN