SINGLE WEAVE TYPE
7 INCH EYE LENGTH
6-1/4 INCH MESH LENGTH
6.25 MESH LENGTH IN INCH
0.52 TO 0.62 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
790 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SINGLE WEAVE TYPE
7 INCH EYE LENGTH
6-1/4 INCH MESH LENGTH
6.25 MESH LENGTH IN INCH
0.52 TO 0.62 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
790 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SINGLE WEAVE TYPE
7 INCH EYE LENGTH
6-1/4 INCH MESH LENGTH
6.25 MESH LENGTH IN INCH
0.52 TO 0.62 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
790 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN